Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$801.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,098.25
|
1
in stock
|
Buy Now | |
Powell Electronics
from US$818.76
|
21
in stock
|
Buy Now | |
TE Store
from US$920.71
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$919.89
|
13
in stock
|
Buy Now | |
element14
from US$928.01
|
13
in stock
|
Buy Now | |
Farnell
from US$970.15
|
13
in stock
|
Buy Now | |
Rapid Electronics
from US$1,155.85
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$838.00
|
11
in stock
|
Buy Now | |
RS Americas
from US$950.02
|
11
in stock
|
Buy Now | |
Heilind Electronics
from US$999.26
|
3
in stock
|
Buy Now | |
Sager
from US$838.89
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$999.26
|
1
in stock
|
Buy Now | |
Future Electronics
from US$862.08
|
-
|
Buy Now | |
Avnet America
from US$801.81
|
-
|
Buy Now | |
Boersig
from US$1,189.57
|
-
|
Buy Now | |
Distrelec
from US$1,036.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Premium Crimp Tooling |
Power Type | Manual, Battery, Electric |
Certification | Yes – Certificate Included |
Tool Type | CERTI-CRIMP II, Straight Action Hand Tool |
CCII MINI UNML PIN SKT 22-18 ASSY Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (114-) TE Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool | Hand Crimping Tool | Part Number: 91522-1 | Internal Number: 91522-1 | TE Connectivity | TE Store |
Tools, Hand Crimp | Newark Electronics |
TOOLS, HAND CRIMP | element14 |
TE 91522-1 Certicrimp 2 Hand Tool Mini Univ. Mate-N-Lok 22-18AWG | Rapid Electronics |
Crimper, SAHT Ratchet, 22-18 AWG, Mini CPC, Universal MATE-N-LOK, CERTI-CRIMP II | TE Connectivity 91522-1 | RS Americas |
CERTICRIMP 2,SAHT MINI UMNL | Heilind Electronics |
Mate-N-Lok crimp tool,22-18awg | RS |
Crimpers / Crimping Tools CERTICRIMP 2 SAHT MI MINI UNIV M-N-L | Sager |
CERTI-CRIMP II Straight Action Hand Tool | Future Electronics |
General Hand Tool Used In The Aircraft And Military Industries | Avnet America |
TE Connectivity Crimping Tool 18 ... 22AWG 296.93mm | Distrelec |
Status: | Unknown |
---|---|
Series: | CERTI-CRIMP II Te Connectivity / Amp 915 |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | AMP 22-18AWG Contacts |
Product Range | CERTI-CRIMP II Te Connectivity / Amp 915 |
Crimp Size | 22AWG to 20AWG |
Crimp Tool | Hand Held Crimp Tool |
Where can I find additional details, specifications and documents for a 91522-1?
Additional datasheets, footprints and schematics for 91522-1 are listed on our Part Details page. You can also find images and similar parts to 91522-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 91522-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 91522-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 91522-1 fall under?
The 91522-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 91522-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 91522-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 91522-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 91522-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 91522-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 91522-1 often in real-time on the comparison pages.
What if I can't find stock of 91522-1?
You can fill out our help required form which you can use to request a quote for 91522-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.