Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
5,185
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
29,922
in stock
|
Buy Now | |
Heilind Electronics
from US$0.33
|
12,742
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
9,170
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
9,170
in stock
|
Buy Now | |
TE Store
from US$0.30
|
7,422
in stock
|
Buy Now | |
element14
from US$0.29
|
6,860
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
6,855
in stock
|
Buy Now | |
Farnell
from US$0.25
|
6,855
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.33
|
2,188
in stock
|
Buy Now | |
Boersig
from US$0.22
|
1,164
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
440
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
332
in stock
|
Buy Now | |
Conrad
from US$0.43
|
67
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Power Positions | 0 |
Number of Positions | 2 |
Number of Signal Positions | 0 |
Contact Layout | Inline |
Multiple Contact Types | Without |
Contact Retention | Without |
Panel Thickness | .031 – .078in, .8 – 2mm |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | .165in, 4.2mm |
Housing Material | Nylon 6/6 |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
CSA Rating | Certified |
Panel Mount Feature Type | Mounting Ears |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK Plug Housing |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector System | Wire-to-Wire, Wire-to-Panel |
Product Type | Housing |
Contact Type | Pin |
Housing Type | Receptacle |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Insertion Force | 2.7kg |
Mini-Universal MATE-N-LOK Series 2 Position Positive Lock Housing Receptacle | Future Electronics |
UNIV M-N-L HSG | Heilind Electronics |
TE Connectivity MINI UNIVERSAL MATE-N-LOK CAP HOUSING 2P | Distrelec |
MINI UNIVERSAL MATE-N-LOK CAP HOUSING 2P Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 2 Centerline (Pitch): 4.2 mm Housing Receptacle Wire-to-Wire 2 | Rectangular Power Connector | Part Number: 172328-1 | Internal Number: 172328-1 | 4.2 mm | TE Connectivity | TE Store |
HOUSING, RECEPTACLE, 2 WAY, NYLON, PANEL | element14 |
Cap Housing, 2Pos, Nylon 6.6, Natural | Newark Electronics |
2w Socket panel mount Natural UL 94 V-2 | RS |
Plug | Transfer Multisort Elektronik |
Miniaturised version of the proven universal-MATE-N-LOC plug connectorsTypical applications: light industries, maintenance electronics | Conrad |
Conn Housing RCP 2 POS 4.14mm Crimp ST Loose Piece | Avnet America |
Wire to Wire Connector Socket, 9.5A, 600 V ac/dc | TE Connectivity 172328-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 4.14mm |
For Use With | Mini-Universal MATE-N-LOCK Connectors |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA UL |
Colour | Clear |
Flammability Rating | UL94V-2 |
Material | Nylon 6.6 |
No. of Rows | 1Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -20°C |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | 26AWG |
Working Voltage | 600V |
Where can I find additional details, specifications and documents for a 172328-1?
Additional datasheets, footprints and schematics for 172328-1 are listed on our Part Details page. You can also find images and similar parts to 172328-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172328-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172328-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172328-1 fall under?
The 172328-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 172328-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172328-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172328-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172328-1 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, Rapid Electronics, Distrelec and TE Store have stock available or on a lead time for 172328-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172328-1 often in real-time on the comparison pages.
What if I can't find stock of 172328-1?
You can fill out our help required form which you can use to request a quote for 172328-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.