Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.87
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.78
|
43,700
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
43,700
in stock
|
Buy Now | |
Farnell
from US$1.45
|
35,000
in stock
|
Buy Now | |
Distrelec
from US$1.07
|
1,100
in stock
|
Buy Now | |
Future Electronics
from US$0.81
|
-
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now | |
Avnet Asia
from US$0.91
|
-
|
Buy Now |
Row-to-Row Spacing | .165mm, 4.2in |
---|---|
Number of Rows | 3 |
Number of Positions | 15 |
Contact Retention | Without |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Length | 27.5mm |
Width | 14.55mm |
Panel Thickness | .8 – 2mm, .031 – .078in |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Nylon 66 |
Housing Color | Black |
Centerline (Pitch) | 4.2mm, .165in |
UL Flammability Rating | UL 94V-0 |
Circuit Identification Feature | With |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
CSA Rating | Certified |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Panel Mount Feature Type | Mounting Ears |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK Cap Housing |
Packaging Method | Bag |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Wire-to-Wire, Wire-to-Panel |
Product Type | Housing |
Housing Type | Receptacle |
Contact Type | Pin |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Pin & Socket Connectors 4 POS PLUG MINI | Rapid Electronics |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
TE Connectivity MINI UNIVERSAL M-N-L CAP 15P | Distrelec |
Mini Universal M-N-L Cap 15P |Amp Te Connectivity 1-172163-9 | Newark Electronics |
MATE-N-LOK Series 15 Position Locking Ramp Male/Female Receptacle Housing | Future Electronics |
Conn Housing RCP 15 POS 4.2mm Crimp ST Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-172163-9?
Additional datasheets, footprints and schematics for 1-172163-9 are listed on our Part Details page. You can also find images and similar parts to 1-172163-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-172163-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-172163-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-172163-9 fall under?
The 1-172163-9 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-172163-9 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-172163-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-172163-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-172163-9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for 1-172163-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-172163-9 often in real-time on the comparison pages.
What if I can't find stock of 1-172163-9?
You can fill out our help required form which you can use to request a quote for 1-172163-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.