Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0172343-1 |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
190
in stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
55,023
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
27,500
in stock
|
Buy Now | |
TE Store
from US$0.30
|
10,975
in stock
|
Buy Now | |
element14
from US$0.27
|
9,010
in stock
|
Buy Now | |
Farnell
from US$0.26
|
8,230
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
7,078
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
6,379
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
5,312
in stock
|
Buy Now | |
Heilind Electronics
from US$0.29
|
2,688
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
733
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
632
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
461
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.29
|
448
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
400
in stock
|
Buy Now | |
Boersig
from US$0.17
|
159
in stock
|
Buy Now | |
Avnet Asia
from US$0.25
|
-
|
Buy Now | |
Sager
from US$0.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Contact Retention | Without |
Multiple Contact Types | Without |
Contact Layout | Inline |
Operating Voltage | 600VAC, 600VDC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | .165in, 4.2mm |
Housing Color | Natural |
Housing Material | Nylon 6/6 |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA File Number | LR7189 |
CSA Rating | Certified |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK Plug Housing |
Packaging Quantity | 500 |
Packaging Method | Bag |
Product Type | Housing |
Sealable | No |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Housing Type | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Insertion Force | 2.7kg |
Pin&Socket Connectors 2P UL94V2 CAP HSG | Rapid Electronics |
02P MINI UNIVERSAL M-N-L HSG | TTI Europe |
MINI UNIVERSAL M-N-L HOUSING Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 4.2 mm Housing Receptacle Wire-to-Wire 2 | Rectangular Power Connector | Part Number: 172343-1 | Internal Number: 172343-1 | Alias Number: 0-0172343-1 | 4.2 mm | TE Connectivity | TE Store |
RECEPTACLE HOUSING, FREE, 2WAY | element14 |
Mini-Universal MATE-N-LOK Series 2 Position Positive Lock Receptacle Housing | Future Electronics |
Conn Housing RCP 2 POS 4.2mm Crimp ST Loose Piece | Avnet America |
MINI UNIVERSAL M-N-L HOUSING | Heilind Electronics |
Connector Soft Shell 2 600 VAC Receptacle (Cap) In-Line Nylon Natural | TE Connectivity 172343-1 | RS Americas |
Plug And Socket Connector Housing | Newark Electronics |
TE Connectivity Socket housing Receptacle / Plug 2 Positions 4.2mm | Distrelec |
Plug | Transfer Multisort Elektronik |
2w Socket free hanging Natural 94 v-2 | RS |
Pin & Socket Connectors 2P UL94V2 CAP HSG | Sager |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Positions |
Pitch Spacing | 4.14mm |
For Use With | Mini-Universal MATE-N-LOK Connectors |
Body Material | Nylon |
Where can I find additional details, specifications and documents for a 172343-1?
Additional datasheets, footprints and schematics for 172343-1 are listed on our Part Details page. You can also find images and similar parts to 172343-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172343-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172343-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172343-1 fall under?
The 172343-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 172343-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172343-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172343-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172343-1 have stock available?
Authorised distributors including Rapid Electronics, TTI Europe, TE Store, element14 and Farnell have stock available or on a lead time for 172343-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172343-1 often in real-time on the comparison pages.
What if I can't find stock of 172343-1?
You can fill out our help required form which you can use to request a quote for 172343-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.