Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.51
|
7,417
in stock
|
Buy Now | |
TE Store
from US$0.55
|
44,282
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
7,417
in stock
|
Buy Now | |
Rapid Electronics
from US$0.64
|
7,417
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
7,417
in stock
|
Buy Now | |
Boersig
-
|
4
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
Farnell
from US$0.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Row-to-Row Spacing | 4.2in, .165mm |
Number of Positions | 4 |
Contact Retention | Without |
Multiple Contact Types | Without |
Panel Thickness | .031 – .078in, .8 – 2mm |
Width | 9.8mm |
Height | 9.8mm |
Length | 11.8mm |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | .165in, 4.2mm |
Housing Color | Red |
Housing Material | Nylon 66 |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
VDE Tested | No |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Panel Mount Feature Type | Mounting Ears |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK Cap Housing |
Packaging Method | Bag |
Packaging Quantity | 500 |
Product Type | Housing |
Contact Type | Pin |
Sealable | No |
Connector System | Wire-to-Wire, Wire-to-Panel |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
MINI UNIVERSAL M-N-L CAP 4P Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Panel Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 4.2 mm Housing Receptacle Wire-to-Panel 4 | Rectangular Power Connector | Part Number: 1-172159-2 | Internal Number: 1-172159-2 | 4.2 mm | TE Connectivity | TE Store |
Pin & Socket Connectors Mini Cap 4P Red |Amp Te Connectivity 1-172159-2 | Newark Electronics |
Pin&Socket Connectors MINI CAP 4P RED | Rapid Electronics |
TE Connectivity - AMP PWR CONN MINI UNIVERSAL M-N-L CAP 4P | Distrelec |
Conn Housing RCP 4 POS 4.2mm Crimp ST Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1-172159-2?
Additional datasheets, footprints and schematics for 1-172159-2 are listed on our Part Details page. You can also find images and similar parts to 1-172159-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-172159-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-172159-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-172159-2 fall under?
The 1-172159-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-172159-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-172159-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-172159-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-172159-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-172159-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-172159-2 often in real-time on the comparison pages.
What if I can't find stock of 1-172159-2?
You can fill out our help required form which you can use to request a quote for 1-172159-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.