1-172331-2 Part Information

Details for 1-172331-2 by TE Connectivity

Connectors>Power Connectors>Rectangular Power>Rectangular Power Connectors

Part Downloads

Part Specifications

Row-to-Row Spacing 4.2mm, .163in
Number of Signal Positions 0
Number of Power Positions 6
Number of Positions 6
Number of Rows 2
Contact Retention Without
Operating Voltage 600VAC, 600VDC
Centerline (Pitch) 4.2mm, .165in
UL Flammability Rating UL 94V-2
Housing Material Nylon 6/6
Housing Color Red
Glow Wire Rating Standard Part - Not Glow Wire
VDE Tested No
Connector Mounting Type Panel
Circuit Application Power & Signal
Packaging Quantity 500
Packaging Method Bag
Connector System Wire-to-Wire
Sealable No
Product Type Connector
Contact Type Pin
Connector & Contact Terminates To Wire & Cable
Housing Type Cap
Termination Method to Wire & Cable Crimp
Operating Temperature Range -20 – 105°C, -4 – 221°F
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: 1314
Global Product Line: 238
GPL Description: Appliances

Compatible Parts

Alternative Part Descriptions

  • UNIVERSAL MATE-N-LOK CAP 6P | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-172331-2?

Additional datasheets, footprints and schematics for 1-172331-2 are listed in our Part Details tab. You can also find the 1-172331-2 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-172331-2 in the Pricing & Inventory tab next to part details. You can view 1-172331-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-172331-2 fall under?

The 1-172331-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-172331-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-172331-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-172331-2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 1-172331-2 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 1-172331-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-172331-2 often in real-time on the comparison pages.

What if I can't find stock of 1-172331-2?

You can fill out our help required form which you can use to request a quote for 1-172331-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-172331-2

Loading...
Loading Results for 1-172331-2
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us