Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.35
|
5,864
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
5,864
in stock
|
Buy Now | |
Rapid Electronics
from US$0.52
|
5,864
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
5,864
in stock
|
Buy Now | |
Farnell
from US$1.28
|
4,700
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 4 |
Row-to-Row Spacing | 4.2in, .165mm |
Contact Retention | Without |
Multiple Contact Types | Without |
Panel Thickness | .031 – .078in, .8 – 2mm |
Width | 9.8mm |
Length | 11.8mm |
Height | 9.8mm |
Operating Voltage | 600VDC, 600VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .165in, 4.2mm |
Housing Color | Green |
Housing Material | Nylon 66 |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA File Number | LR7189 |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Panel Mount Feature Type | Mounting Ears |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Mini-Universal MATE-N-LOK Cap Housing |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector System | Wire-to-Panel, Wire-to-Wire |
Sealable | No |
Housing Type | Receptacle |
Product Type | Housing |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
Pin & Socket Connectors Cap 4P Mini Green |Amp Te Connectivity 1-172159-5 | Newark Electronics |
Pin&Socket Connectors CAP 4P MINI GREEN | Rapid Electronics |
TE Connectivity 4CIR MINI-UMNL CAP GREEN Pin & Socket Co | Distrelec |
RCPT HOUSING, 4POS, PA 6.6, GREEN | Farnell |
Conn Housing RCP 4 POS 4.2mm Crimp ST Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | Mini-Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini-Universal MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 4.2mm |
For Use With | AMP Mini-Universal MATE-N-LOK Series 170359 170360 170361 170362 Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-172159-5?
Additional datasheets, footprints and schematics for 1-172159-5 are listed on our Part Details page. You can also find images and similar parts to 1-172159-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-172159-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-172159-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-172159-5 fall under?
The 1-172159-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-172159-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-172159-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-172159-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-172159-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-172159-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-172159-5 often in real-time on the comparison pages.
What if I can't find stock of 1-172159-5?
You can fill out our help required form which you can use to request a quote for 1-172159-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.