Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
5,969
in stock
|
Buy Now | |
Rapid Electronics
from US$0.71
|
43,965
in stock
|
Buy Now | |
Heilind Electronics
from US$0.55
|
30,582
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
28,000
in stock
|
Buy Now | |
Boersig
from US$0.32
|
26,487
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
20,560
in stock
|
Buy Now | |
Farnell
from US$0.65
|
16,200
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
14,500
in stock
|
Buy Now | |
element14
from US$0.50
|
5,349
in stock
|
Buy Now | |
TE Store
from US$0.55
|
4,888
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.55
|
3,818
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
3,621
in stock
|
Buy Now | |
RS Americas
from US$0.52
|
1,164
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
335
in stock
|
Buy Now | |
Electro Enterprises
from US$0.56
|
81
in stock
|
Buy Now | |
Distrelec
from US$0.48
|
43
in stock
|
Buy Now | |
SOS electronic
from US$0.37
|
33
in stock
|
Buy Now | |
Conrad
from US$0.66
|
24
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,500
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Avnet Asia
from US$0.46
|
-
|
Buy Now | |
Sager
from US$0.45
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Multiple Contact Types | Without |
Contact Layout | Inline |
Contact Retention | Without |
Panel Thickness | .8 – 2mm, .031 – .078in |
Height | 16mm |
Length | 23.7mm |
Width | 16.1mm |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Nylon 66 |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .162in, 4.14mm |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
Panel Mount Feature Type | Mounting Ears |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK Cap Housing |
Packaging Method | Bag |
Packaging Quantity | 500 |
Sealable | No |
Housing Type | Receptacle |
Connector System | Wire-to-Wire, Wire-to-Panel |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
TE Connectivity 172158-1 Mini-Universal MATE-N-LOK Snap-in Crimp Housing 3 Pin | Rapid Electronics |
3 CIR UNIV M-N-L CAP | Heilind Electronics |
Mini-Universal MATE-N-LOK Series 3 Position Detent Lock Receptacle Housing | Future Electronics |
CONN HOUSING, RCPT, 3POS, 4.14MM | Farnell |
3 way cable/panel socket Min Mate-N-Lok | RS |
RECEPTACLE HOUSING, PANEL, 3WAY | element14 |
3 CIR UNIV M-N-L CAP Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 3 Centerline (Pitch): 4.14 mm Housing Receptacle Wire-to-Wire 3 | Rectangular Power Connector | Part Number: 172158-1 | Internal Number: 172158-1 | 4.14 mm | TE Connectivity | TE Store |
Receptacle Housing, Panel, 3Way | Newark Electronics |
Connector SOFT SHELL MINI-UNIVERSAL MATE-N-LOK 3 POSITION NYLON NATURAL | TE Connectivity 172158-1 | RS Americas |
Plug | Transfer Multisort Elektronik |
TE Connectivity Socket housing Receptacle / Plug 3 Positions 4.14mm | Distrelec |
Housing MATE-N-LOK 3p socket pitch 4,14mm | SOS electronic |
Miniaturised version of the proven universal-MATE-N-LOC plug connectorsTypical applications: light industries, maintenance electronics | Conrad |
Conn Housing RCP 3 POS 4.2mm Crimp ST Panel Mount Loose Piece | Avnet Abacus |
Pin & Socket Connectors 3POS PANEL MT HSG | Sager |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
Pitch Spacing | 4.14mm |
For Use With | Mini-Universal MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2019) |
Colour | Clear |
External Depth | 16mm |
External Length / Height | 23.7mm |
External Width | 13.6mm |
Flammability Rating | UL94V-0 |
Material | Nylon |
No. of Rows | 1Rows |
Voltage Rating VAC | 600V |
Where can I find additional details, specifications and documents for a 172158-1?
Additional datasheets, footprints and schematics for 172158-1 are listed on our Part Details page. You can also find images and similar parts to 172158-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172158-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172158-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172158-1 fall under?
The 172158-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 172158-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172158-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172158-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172158-1 have stock available?
Authorised distributors including Rapid Electronics, Heilind Electronics, Future Electronics, Boersig and Chip One Stop have stock available or on a lead time for 172158-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172158-1 often in real-time on the comparison pages.
What if I can't find stock of 172158-1?
You can fill out our help required form which you can use to request a quote for 172158-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.