Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.22
|
465
in stock
|
Buy Now | |
Boersig
from US$0.94
|
5,380
in stock
|
Buy Now | |
Newark Electronics
from US$1.27
|
1,512
in stock
|
Buy Now | |
element14
from US$1.33
|
1,512
in stock
|
Buy Now | |
Farnell
from US$1.02
|
1,512
in stock
|
Buy Now | |
Heilind Electronics
from US$1.38
|
1,457
in stock
|
Buy Now | |
Rapid Electronics
from US$1.56
|
1,443
in stock
|
Buy Now | |
Chip One Stop
from US$1.06
|
756
in stock
|
Buy Now | |
Avnet America
from US$0.86
|
699
in stock
|
Buy Now | |
TE Store
from US$1.04
|
354
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.38
|
291
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.12
|
77
in stock
|
Buy Now | |
RS Americas
from US$1.12
|
40
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
TTI Europe
from US$0.87
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | .162in, 4.14mm |
---|---|
Number of Positions | 10 |
Number of Rows | 2 |
Multiple Contact Types | Without |
Contact Retention | Without |
Panel Thickness | .8 – 2mm, .031 – .078in |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | .162in, 4.14mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Panel Mount Feature Type | Mounting Ears |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Mini-Universal MATE-N-LOK Sealed Plug Housing |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Wire-to-Panel, Wire-to-Wire |
Product Type | Housing |
Contact Type | Pin |
Housing Type | Receptacle |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Receptacle, Sealed, 10Way | Newark Electronics |
RECEPTACLE, SEALED, 10WAY | element14 |
10P MINI UMNL CAP HSG | Heilind Electronics |
TE 794942-1 Mini Universal Mate-N-Lok Pin Housing Sealed 2 x 5P Natural | Rapid Electronics |
Conn Housing RCP 10 POS 4.14mm ST Individual | Avnet America |
10w Socket White UL 94 V-0 | RS |
10P MINI UMNL CAP HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 10 Centerline (Pitch): 4.14 mm Housing Receptacle Wire-to-Wire 10 | Rectangular Power Connector | Part Number: 794942-1 | Internal Number: 794942-1 | 4.14 mm | TE Connectivity | TE Store |
Plug | Transfer Multisort Elektronik |
Connector Nylon (Housing) 10 Natural RoHS Compliant ELV Compliant | TE Connectivity 794942-1 | RS Americas |
MATE-N-LOK 10 Position 0.163 Centerline Sealed Housing Receptacle" | Future Electronics |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 10Ways |
Pitch Spacing | 4.14mm |
For Use With | Mini-Universal MATE-N-LOK Connectors |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | UL |
Colour | White |
Current Rating | 9A |
Insulation Resistance | 1000Mohm |
Material | Nylon UL94V-0 |
No. of Rows | 2Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 600V |
Wire Size AWG Max | 10AWG |
Wire Size AWG Min | 20AWG |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 794942-1?
Additional datasheets, footprints and schematics for 794942-1 are listed on our Part Details page. You can also find images and similar parts to 794942-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794942-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794942-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794942-1 fall under?
The 794942-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794942-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794942-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794942-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794942-1 have stock available?
Authorised distributors including Boersig, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 794942-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794942-1 often in real-time on the comparison pages.
What if I can't find stock of 794942-1?
You can fill out our help required form which you can use to request a quote for 794942-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.