1445827-1 Part Information

Details for 1445827-1 by TE Connectivity

Connectors>Power Connectors>Circular Power>Circular Power Connectors

Part Downloads

Part Specifications

Reverse Numbering Without
Seal Type Wire Entry Seal, Peripheral
Number of Power Positions 0
Number of Signal Positions 7
Number of Positions 7
Contact Current Rating (Max) 5.9A
Reverse Gender Standard
Accepts Wire Insulation Diameter Range .035 – .059in, .89 – 1.5mm
Wire Size 30 – 18AWG
Operating Voltage 250VAC, 250VDC
Shell Size 11
UL Flammability Rating UL 94 V-0
Housing Material Thermoplastic
Housing Color Black
Mating Alignment With
Mating Retention Type Threaded Coupling
Screw & Hole Thread Size 3/4-20 UNEF-2A
Mating Retention With
Circuit Application Power & Signal
Packaging Quantity 100
Packaging Method Bag
Housing Type Receptacle
Sealable Yes
Contact Type Pin
Product Type Housing
Connector System Wire-to-Wire
Shell Type All Plastic
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Fluid Resistance Immersion
Operating Temperature Range -67 – 221°F, -55 – 105°C
Shielded No
RoHS Compliant ELV Compliant Not reviewed for solder process capability
Status: Active
Product Code: H314
Global Product Line: 232
GPL Description: Industrial

Compatible Parts

Alternative Part Descriptions

  • REC,11-7,FRE HNG,SM INS,STD KE ROHS COMPLIANT: YES | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1445827-1?

Additional datasheets, footprints and schematics for 1445827-1 are listed in our Part Details tab. You can also find the 1445827-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1445827-1 in the Pricing & Inventory tab next to part details. You can view 1445827-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1445827-1 fall under?

The 1445827-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1445827-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1445827-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1445827-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 1445827-1 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 1445827-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1445827-1 often in real-time on the comparison pages.

What if I can't find stock of 1445827-1?

You can fill out our help required form which you can use to request a quote for 1445827-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1445827-1

Loading...
Loading Results for 1445827-1
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us