794894-1 Power Connectors by TE Connectivity

02P MINI UMNL PLUGS WIRE HOLES

Status: Active
Series: -
RoHS: Unknown
Aliases: 794894-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.39

Distributor Stock
Logo for RS
RS
from US$0.48
3,473
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.63
40,817
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.63
6,803
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.82
6,697
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.45
5,720
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.39
4,298
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.40
4,216
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.63
2,000
in stock
Buy Now
Logo for Boersig
Boersig
from US$0.57
1,020
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.66
169
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.76
150
in stock
Buy Now
Logo for element14
element14
from US$0.59
65
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.62
27
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
3,400
in stock
Buy Now
Logo for Avnet America
Avnet America
-
2,664
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.47
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$0.52
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.43
-
Buy Now
Logo for Sager
Sager
from US$0.41
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Seal Type Interfacial Seal, Single Wire
Number of Rows 1
Number of Positions 2
Multiple Contact Types Without
Contact Layout Inline
Contact Retention Without
Width 8.13mm
Length 24.97mm
Height 15.22mm
Operating Voltage 600VDC, 600VAC
Centerline (Pitch) .162in, 4.14mm
Housing Color Natural
UL Flammability Rating UL 94V-0
Housing Material PA 66/6
Agency/Standard Number E28476
Glow Wire Rating Standard Part - Not Glow Wire
VDE Tested No
Connector Mounting Type Cable Mount (Free-Hanging)
Panel Mount Feature Without
Assembly Integration Feature Without
Circuit Application Power & Signal
For Use With Mini-Universal MATE-N-LOK Sealed Cap Housing
Packaging Method Package
Packaging Quantity 1
Product Type Housing
Housing Type Plug
Sealable Yes
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Contact Type Pin
Termination Method to Wire & Cable Crimp
Operating Temperature Range -40 – 90°C, -40 – 194°F


Alternative Descriptions

02P MINI UMNL PLUGS WIRE HOLES | Heilind Electronics
TE 794894-1 Mini Universal Mate-N-Lok Socket Housing 1 x 2P Natural | Rapid Electronics
MATE-N-LOK 2 Position 0.163 Centerline Free Hanging Sealed Plug Housing" | Future Electronics
Connector Nylon (Housing) 2 White RoHS Compliant ELV Compliant | TE Connectivity 794894-1 | RS Americas
2w Plug white UL 94 V-0 (splashproof) | RS
CONN HOUSING, PLUG, 2POS, 4.14MM | Farnell
Plug And Socket Connector Housing | Newark Electronics
Plug | Transfer Multisort Elektronik
HOUSING, PLUG, 2 WAY, NYLON | element14
TE Connectivity Crimp housing Plug / Plug 2 Positions 4.14mm | Distrelec
Conn Housing PL 2 POS 4.14mm Crimp ST Individual | Avnet Abacus
Plug and Socket Connector, 600V AC, 2P, 2 Row, Free-Hanging Mount, Nylon | Carlton-Bates
02P MINI UMNL PLUG HSG UL94V-0 | TTI Europe
Pin & Socket Connectors PLUG 2P | Sager


794894-1 Connectors by Unknown

HOUSING PLUG 2 WAY NYLON

Status: Unknown
Series: Mini Universal MATE-N-LOK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Mini Universal MATE-N-LOK Series
Gender Plug
No. of Positions 2Ways
Pitch Spacing 4.14mm
For Use With Mini-Universal MATE-N-LOK Connectors
SVHC No SVHC (15-Jan-2018)
Colour Natural
Connector Body Material Nylon 6.6 (Polyamide 6.6) Body
Insulation Resistance 1000Mohm
No. of Rows 1Rows
Operating Temperature Max 90°C
Operating Temperature Min -40°C
Voltage Rating VAC 600V

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 794894-1?

Additional datasheets, footprints and schematics for 794894-1 are listed on our Part Details page. You can also find images and similar parts to 794894-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 794894-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794894-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 794894-1 fall under?

The 794894-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 794894-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 794894-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 794894-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 794894-1 have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 794894-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 794894-1 often in real-time on the comparison pages.

What if I can't find stock of 794894-1?

You can fill out our help required form which you can use to request a quote for 794894-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay