Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
84,258
units
|
Buy Now |
![]() |
element14 |
103,010
units
|
Buy Now |
![]() |
Newark Electronics |
76,474
units
|
Buy Now |
![]() |
Arrow Electronics |
59,910
units
|
Buy Now |
![]() |
Boersig |
14,698
units
|
Buy Now |
![]() |
TE Store |
12,663
units
|
Buy Now |
![]() |
Rapid Electronics |
11,187
units
|
Buy Now |
![]() |
Chip One Stop |
10,000
units
|
Buy Now |
![]() |
Avnet America |
9,913
units
|
Buy Now |
![]() |
TTI Europe |
9,530
units
|
Buy Now |
![]() |
Allied Electronics |
4,932
units
|
Buy Now |
![]() |
Distrelec |
501
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
242
units
|
Buy Now |
![]() |
Compona |
199
units
|
Buy Now |
![]() |
Avnet Asia |
No stock
|
Buy Now |
![]() |
Avnet Europe |
No stock
|
Buy Now |
![]() |
Sager |
No stock
|
Buy Now |
![]() |
Power and Signal Group |
No stock
|
Buy Now |
Row-to-Row Spacing | 4.17in, .164mm |
---|---|
Number of Rows | 2 |
Number of Positions | 4 |
Contact Retention | Without |
Multiple Contact Types | Without |
Operating Voltage | 600VAC |
Centerline (Pitch) | .164in, 4.17mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Housing Color | White |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA File Number | LR7189 |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK Sealed Cap Housing |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Housing |
Housing Type | Plug |
Sealable | No |
Connector System | Wire-to-Wire |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
PLUG, SEALED, 4WAY | Farnell |
PLUG AND SOCKET CONNECTOR HOUSING | Newark Electronics |
4 CIR UMNL PLUG,ROUND HOLES Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 4.17 mm Housing Plug Wire-to-Wire 4 | Rectangular Power Connector | Part Number: 794805-1 | Internal Number: 794805-1 | 4.17 mm | TE Connectivity | TE Store |
Conn Housing PL 4 POS 4.14mm ST Individual | Avnet America |
Connector Nylon (Housing) 4 White RoHS Compliant ELV Compliant | Allied Electronics |
MISC CONN PLAS | Component Electronics |
TE Connectivity Crimp housing Plug / Socket 4 Positions 4.17mm | Distrelec |
Plug | Transfer Multisort Elektronik |
Pin & Socket Connectors PLUG 4P | Sager |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 4Ways |
Pitch Spacing | 4.14mm |
For Use With | Mini-Universal MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | UL |
Colour | White |
Current Rating | 9A |
Insulation Resistance | 1000Mohm |
Material | Nylon UL94V-0 |
No. of Rows | 2Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 600V |
Wire Size AWG Max | 10AWG |
Wire Size AWG Min | 20AWG |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 794805-1?
Additional datasheets, footprints and schematics for 794805-1 are listed on our Part Details page. You can also find images and similar parts to 794805-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794805-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794805-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794805-1 fall under?
The 794805-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794805-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794805-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794805-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794805-1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Arrow Electronics and Boersig have stock available or on a lead time for 794805-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794805-1 often in real-time on the comparison pages.
What if I can't find stock of 794805-1?
You can fill out our help required form which you can use to request a quote for 794805-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.