Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.80
|
150
in stock
|
Buy Now | |
Rapid Electronics
from US$1.21
|
16,123
in stock
|
Buy Now | |
Heilind Electronics
from US$0.87
|
15,138
in stock
|
Buy Now | |
TTI Europe
from US$0.76
|
14,100
in stock
|
Buy Now | |
RS Americas
from US$0.53
|
12,505
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
11,736
in stock
|
Buy Now | |
Farnell
from US$0.97
|
9,400
in stock
|
Buy Now | |
Boersig
from US$0.98
|
4,273
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
3,380
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
3,380
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.87
|
3,027
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
2,989
in stock
|
Buy Now | |
TE Store
from US$0.75
|
2,018
in stock
|
Buy Now | |
element14
from US$0.84
|
459
in stock
|
Buy Now | |
Distrelec
from US$0.88
|
385
in stock
|
Buy Now | |
Sager
from US$0.65
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Number of Rows | 1 |
Multiple Contact Types | Without |
Contact Layout | Inline |
Contact Retention | Without |
Height | .386in |
Panel Thickness | .8 – 2mm, .031 – .078in |
Length | .983in |
Width | .472in |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Natural |
Centerline (Pitch) | 4.14mm, .162in |
UL Flammability Rating | UL 94V-0 |
Housing Material | PA 66/6 |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Panel Mount Feature Type | Mounting Ears |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK Sealed Plug Housing |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Panel, Wire-to-Wire |
Product Type | Housing |
Sealable | Yes |
Housing Type | Receptacle |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 194°F, -40 – 90°C |
TE 794896-1 Mini Universal Mate-N-Lok Pin Housing Sealed 1 x 2P Natural | Rapid Electronics |
2 CIR MINI UMNL RND WIRE HOLES | Heilind Electronics |
Connector Nylon (Housing) 2 Natural RoHS Compliant ELV Compliant | TE Connectivity 794896-1 | RS Americas |
CONN HOUSING, RCPT, 2POS, 4.14MM | Farnell |
Plug And Socket Connector Housing | Newark Electronics |
Conn Housing RCP 2 POS 4.14mm Crimp ST Individual | Avnet America |
Mini Universal MATE-N-LOK 2 Position 0.163 Centerline Sealed Receptacle Housing" | Future Electronics |
2 CIR MINI UMNL RND WIRE HOLES Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 2 Centerline (Pitch): 4.14 mm Housing Receptacle Wire-to-Wire 2 | Rectangular Power Connector | Part Number: 794896-1 | Internal Number: 794896-1 | 4.14 mm | TE Connectivity | TE Store |
CONNECTOR HOUSING, RCPT, 2 WAY, NYLON | element14 |
TE Connectivity Crimp housing Receptacle / Plug 2 Positions 4.14mm | Distrelec |
2w Skt p/mnt White UL 94 V-0 splashproof | RS |
Pin & Socket Connectors CAP 2P | Sager |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 4.14mm |
For Use With | Mini-Universal MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | UL |
Material | Nylon 66/6 |
No. of Rows | 1Rows |
Operating Temperature Max | 90°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 600V |
Where can I find additional details, specifications and documents for a 794896-1?
Additional datasheets, footprints and schematics for 794896-1 are listed on our Part Details page. You can also find images and similar parts to 794896-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794896-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794896-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794896-1 fall under?
The 794896-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794896-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794896-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794896-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794896-1 have stock available?
Authorised distributors including Rapid Electronics, Heilind Electronics, TTI Europe, RS Americas and Chip One Stop have stock available or on a lead time for 794896-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794896-1 often in real-time on the comparison pages.
What if I can't find stock of 794896-1?
You can fill out our help required form which you can use to request a quote for 794896-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.