Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.72
|
415
in stock
|
Buy Now | |
Heilind Electronics
from US$1.02
|
5,938
in stock
|
Buy Now | |
Farnell
from US$0.76
|
5,707
in stock
|
Buy Now | |
element14
from US$0.88
|
4,592
in stock
|
Buy Now | |
Boersig
from US$0.80
|
4,342
in stock
|
Buy Now | |
TE Store
from US$0.99
|
1,471
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.02
|
990
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
354
in stock
|
Buy Now | |
Rapid Electronics
from US$1.40
|
139
in stock
|
Buy Now | |
Distrelec
from US$0.83
|
48
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
34
in stock
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
RS Americas
from US$0.81
|
-
|
Buy Now | |
TTI Europe
from US$0.70
|
-
|
Buy Now | |
Sager
from US$0.72
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 4.14in, .162mm |
---|---|
Number of Rows | 2 |
Number of Positions | 8 |
Multiple Contact Types | Without |
Contact Retention | Without |
Panel Thickness | .031 – .078in, .8 – 2mm |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | 4.14mm, .162in |
Housing Color | Natural |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Panel Mount Feature Type | Mounting Ears |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK Sealed Plug Housing |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Panel, Wire-to-Wire |
Sealable | No |
Product Type | Housing |
Housing Type | Receptacle |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
08P MINI UMNL CAP HSG | Heilind Electronics |
RECEPTACLE, SEALED, 8WAY | Farnell |
08P MINI UMNL CAP HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 8 Centerline (Pitch): 4.14 mm Housing Receptacle Wire-to-Wire 8 | Rectangular Power Connector | Part Number: 794941-1 | Internal Number: 794941-1 | 4.14 mm | TE Connectivity | TE Store |
8w Socket White UL 94 V-0 | RS |
Plug And Socket Connector Housing | Newark Electronics |
TE 794941-1 Mini Universal Mate-N-Lok Pin Housing Sealed 2 x 4P Natural | Rapid Electronics |
TE Connectivity Crimp housing Receptacle / Plug 8 Positions 4.14mm | Distrelec |
Mini Universal MATE-N-LOK 8 Position 0.163 Centerline Sealed Housing Receptacle" | Future Electronics |
Conn Housing RCP 8 POS 4.14mm ST Individual | Avnet America |
Connector Nylon (Housing) 8 Natural RoHS Compliant ELV Compliant | TE Connectivity 794941-1 | RS Americas |
Pin & Socket Connectors CAP 8P | Sager |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 8Ways |
Pitch Spacing | 4.14mm |
For Use With | Mini-Universal MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | UL |
Colour | White |
Current Rating | 9A |
Insulation Resistance | 1000Mohm |
Material | Nylon UL94V-0 |
No. of Rows | 2Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 600V |
Wire Size AWG Max | 10AWG |
Wire Size AWG Min | 20AWG |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 794941-1?
Additional datasheets, footprints and schematics for 794941-1 are listed on our Part Details page. You can also find images and similar parts to 794941-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794941-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794941-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794941-1 fall under?
The 794941-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794941-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794941-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794941-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794941-1 have stock available?
Authorised distributors including Heilind Electronics, Farnell, element14, Boersig and TE Store have stock available or on a lead time for 794941-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794941-1 often in real-time on the comparison pages.
What if I can't find stock of 794941-1?
You can fill out our help required form which you can use to request a quote for 794941-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.