Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
360
in stock
|
Buy Now | |
Heilind Electronics
from US$0.99
|
55,261
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
11,069
in stock
|
Buy Now | |
element14
from US$0.85
|
11,069
in stock
|
Buy Now | |
Farnell
from US$0.76
|
11,069
in stock
|
Buy Now | |
Boersig
from US$0.77
|
9,783
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.99
|
9,210
in stock
|
Buy Now | |
Avnet America
from US$0.66
|
4,788
in stock
|
Buy Now | |
TTI Europe
from US$0.59
|
3,000
in stock
|
Buy Now | |
TE Store
from US$0.96
|
2,831
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
2,000
in stock
|
Buy Now | |
RS Americas
from US$0.85
|
1,239
in stock
|
Buy Now | |
Rapid Electronics
from US$1.33
|
185
in stock
|
Buy Now | |
Conrad
from US$1.41
|
185
in stock
|
Buy Now | |
Distrelec
from US$1.07
|
110
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.06
|
50
in stock
|
Buy Now | |
Powell Electronics
from US$0.80
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.80
|
-
|
Buy Now | |
Sager
from US$0.70
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Row-to-Row Spacing | 4.14in, .162mm |
---|---|
Number of Rows | 2 |
Number of Positions | 6 |
Contact Retention | Without |
Multiple Contact Types | Without |
Length | 24.97mm |
Height | 15.21mm |
Width | 16.54mm |
Operating Voltage | 600VAC |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Centerline (Pitch) | .162in, 4.14mm |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK Sealed Cap Housing |
Packaging Method | Box |
Packaging Quantity | 2000 |
Product Type | Housing |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Sealable | No |
Housing Type | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
6 CIR MINI UMNL RND WIRE HOLES | Heilind Electronics |
Plug, Sealed, 6Way | Newark Electronics |
PLUG, SEALED, 6WAY | element14 |
Conn Housing PL 6 POS 4.14mm ST Individual | Avnet America |
6 CIR MINI UMNL RND WIRE HOLES Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 6 Centerline (Pitch): 4.14 mm Housing Plug Wire-to-Wire 6 | Rectangular Power Connector | Part Number: 794895-1 | Internal Number: 794895-1 | 4.14 mm | TE Connectivity | TE Store |
Mini Universal MATE-N-LOK 6 Position 0.163 Centerline Sealed Plug Housing" | Future Electronics |
Connector Nylon (Housing) 6 White RoHS Compliant ELV Compliant | TE Connectivity 794895-1 | RS Americas |
6w Plug White UL 94 V-0 (splashproof) | RS |
TE 794895-1 Mini Universal Mate-N-Lok Socket Housing 2 x 3P Natural | Rapid Electronics |
Miniaturised version of the proven universal-MATE-N-LOC plug connectorsTypical applications: light industries, maintenance electronics | Conrad |
TE Connectivity 6 CIR MINI UMNL RND WIRE HOLES Rectangul | Distrelec |
Plug | Transfer Multisort Elektronik |
Pin & Socket Connectors PLUG 6P | Sager |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 6Ways |
Pitch Spacing | 4.14mm |
For Use With | Mini-Universal MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | UL |
Colour | White |
Current Rating | 9A |
Insulation Resistance | 1000Mohm |
Material | Nylon UL94V-0 |
No. of Rows | 2Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 600V |
Wire Size AWG Max | 10AWG |
Wire Size AWG Min | 20AWG |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 794895-1?
Additional datasheets, footprints and schematics for 794895-1 are listed on our Part Details page. You can also find images and similar parts to 794895-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794895-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794895-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794895-1 fall under?
The 794895-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794895-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794895-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794895-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794895-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Boersig have stock available or on a lead time for 794895-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794895-1 often in real-time on the comparison pages.
What if I can't find stock of 794895-1?
You can fill out our help required form which you can use to request a quote for 794895-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.