Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$727.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$903.79
|
No stock
|
Buy Now | |
element14
from US$866.07
|
8
in stock
|
Buy Now | |
Farnell
from US$842.68
|
8
in stock
|
Buy Now | |
TE Store
from US$878.23
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$804.18
|
5
in stock
|
Buy Now | |
Heilind Electronics
from US$951.44
|
1
in stock
|
Buy Now | |
Future Electronics
from US$727.51
|
-
|
Buy Now | |
Avnet America
from US$740.98
|
-
|
Buy Now | |
RS Americas
from US$831.44
|
-
|
Buy Now | |
Boersig
from US$1,025.13
|
-
|
Buy Now | |
Distrelec
from US$1,239.44
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Premium Crimp Tooling |
Power Type | Manual, Battery, Electric |
Certification | Yes – Certificate Included |
Tool Type | CERTI-CRIMP II, Straight Action Hand Tool |
CRIMP TOOL, FOR UNI MATE-N-LOCK | element14 |
CCII MINI-UMNL PIN 26-22 ASSY Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (114-) TE Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool | Hand Crimping Tool | Part Number: 91529-1 | Internal Number: 91529-1 | TE Connectivity | TE Store |
Hand Crimp Tool, 26-22Awg Mate-N-Lock | Newark Electronics |
CERTICRIMP 2,SAHT MINI UMNL | Heilind Electronics |
Mate-N-Lok crimp tool,26-22awg | RS |
CERTI-CRIMP II Straight Action Hand Tool | Future Electronics |
Assembly Tools, Certi Crimp II Tool | Avnet America |
Crimper, SAHT Ratchet,26-22 AWG, Mini CPC, Universal Mini MATE-N-LOK, CERTI-CRIMP II | TE Connectivity 91529-1 | RS Americas |
TE Connectivity Crimping Tool 22 ... 26AWG 296.93mm | Distrelec |
Status: | Unknown |
---|---|
Series: | CERTICRIMP II |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | MATE-N-LOK Series |
Product Range | CERTICRIMP II |
SVHC | No SVHC (07-Jul-2017) |
Crimp Application | Mate-N-Lok Terminals |
Crimp Capacity AWG Max | 22AWG |
Crimp Capacity AWG Min | 26AWG |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 26AWG |
Where can I find additional details, specifications and documents for a 91529-1?
Additional datasheets, footprints and schematics for 91529-1 are listed on our Part Details page. You can also find images and similar parts to 91529-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 91529-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 91529-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 91529-1 fall under?
The 91529-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 91529-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 91529-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 91529-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 91529-1 have stock available?
Authorised distributors including element14, Farnell, TE Store, Newark Electronics and Heilind Electronics have stock available or on a lead time for 91529-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 91529-1 often in real-time on the comparison pages.
What if I can't find stock of 91529-1?
You can fill out our help required form which you can use to request a quote for 91529-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.