Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Signal Positions | 0 |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Power Positions | 22 |
Row-to-Row Spacing | .162mm, 4.14in |
Number of Positions | 22 |
Contact Mating Area Plating Material | Tin |
Contact Retention | Without |
Contact Termination Area Plating Thickness | 150µin, 3.81µm |
Multiple Contact Types | Without |
Contact Current Rating (Max) | 9.5A |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 3.81 – 8.89µm, 150 – 350µin |
Length | 47.09mm |
Width | 9.83mm |
PCB Thickness (Recommended) | .062mm, 1.57in |
Height | 13.49mm |
Operating Voltage | 600VDC, 600VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .162in, 4.14mm |
Housing Material | Nylon |
Housing Color | White |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Strain Relief | Without |
PCB Mount Retention Type | Boardlock |
Mating Alignment Type | Chamfered Edges |
PCB Mount Retention | With |
Panel Mount Feature | Without |
PCB Mount Alignment | Without |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Mating Retention Type | Locking Tab |
Mating Alignment | With |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Plug Housing |
Packaging Quantity | 200 |
Packaging Method | Bag |
Product Type | Header |
Contact Type | Pin |
Connector System | Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .145in, 3.69mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
22P MINI UMNL HDR W/O DH SN LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 22 Centerline (Pitch): 4.14 mm Header Plug Wire-to-Board 22 | Rectangular Power Connector | Part Number: 1-794078-0 | Internal Number: 1-794078-0 | 4.14 mm | TE Connectivity | TE Store |
22P Mini Umnl Hdr W/O Dh Sn Lf |Amp Te Connectivity 1-794078-0 | Newark Electronics |
22 Positions Header Connector 0.163 (4.14mm) Through Hole Tin" | Future Electronics |
Conn Power HDR 22 POS 4.14mm Solder ST Thru-Hole 22 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 1-794078-0?
Additional datasheets, footprints and schematics for 1-794078-0 are listed on our Part Details page. You can also find images and similar parts to 1-794078-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-794078-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-794078-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-794078-0 fall under?
The 1-794078-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-794078-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-794078-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-794078-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-794078-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 1-794078-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-794078-0 often in real-time on the comparison pages.
What if I can't find stock of 1-794078-0?
You can fill out our help required form which you can use to request a quote for 1-794078-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.