Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Row-to-Row Spacing | 4.14mm, .163in |
---|---|
Number of Rows | 2 |
Number of Power Positions | 22 |
PCB Mount Orientation | Right Angle |
Number of Positions | 22 |
Number of Signal Positions | 0 |
Contact Retention | Without |
Contact Termination Area Plating Finish | Matte |
Contact Mating Area Plating Thickness | 150 – 250µin, 3.81 – 6.35µm |
Multiple Contact Types | Without |
Contact Mating Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 9.5A |
Contact Termination Area Plating Material | Tin-Lead |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Nylon |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .162in, 4.14mm |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Alignment Type | Chamfered Edges |
PCB Mount Retention Type | Boardlock |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Mating Retention | With |
Mating Retention Type | Locking Tab |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 200 |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Connector System | Wire-to-Board |
Sealable | No |
Product Type | Header |
Housing Type | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -20 – 85°C, -4 – 185°F |
22P Mini Umnl R/A Hdr Assy Sn |Amp Te Connectivity 794107-1 | Newark Electronics |
Conn Power PIN 22 POS 4.14mm Solder RA Thru-Hole 22 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 794107-1?
Additional datasheets, footprints and schematics for 794107-1 are listed on our Part Details page. You can also find images and similar parts to 794107-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794107-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794107-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794107-1 fall under?
The 794107-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794107-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794107-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794107-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794107-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 794107-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794107-1 often in real-time on the comparison pages.
What if I can't find stock of 794107-1?
You can fill out our help required form which you can use to request a quote for 794107-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.