Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
880
in stock
|
Buy Now | |
TE Store
from US$0.39
|
11,268
in stock
|
Buy Now | |
Heilind Electronics
from US$0.63
|
2,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
1,103
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
1,103
in stock
|
Buy Now | |
element14
from US$0.50
|
880
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.63
|
665
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
Avnet Asia
from US$0.32
|
-
|
Buy Now | |
Boersig
from US$0.46
|
-
|
Buy Now | |
Distrelec
from US$0.42
|
-
|
Buy Now | |
Sager
from US$0.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold |
---|---|
Contact Orientation | Straight |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Thickness | 30µin, .76µm |
端子の下地めっきの材料 | Nickel |
Crimp Area Plating Thickness | .76µm, 30µin |
Contact Type | Pin |
Contact Current Rating (Max) | 19A |
Contact Design | Solid |
Contact Base Material | Brass |
Contact Retention Within Housing | With |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Material | Gold |
Wire Contact Termination Area Plating Material | Gold |
Wire Size | 24 – 18AWG, .2 – .82mm² |
Mating Pin Diameter | .084in, 2.13mm |
Accepts Wire Insulation Diameter Range | 1.02 – 2.54mm, .04 – .1in |
Operating Voltage | 600VAC |
CSA File Number | LR 16455 |
UL File Number | E28476 |
UL Rating | Recognized |
CSA Rating | Certified |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
For Use With | Universal MATE-N-LOK Plug or Socket Housing |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 7000 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
UMNL PIN 24-18 .0126 AU/BR Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Gold 600 VAC | Connector Contact | Part Number: 350561-2 | Internal Number: 350561-2 | TE Connectivity | TE Store |
Umnl Pin 24-18 .0126 Au/Br Rohs Compliant: Yes |Amp Te Connectivity 350561-2 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
CONTACT, PIN, 24-18AWG, CRIMP | element14 |
Universal MATE-N-LOKCrimp Contact Pin | Future Electronics |
UNIVERSAL MATE-N-LOK | RS Americas |
TE Connectivity UMNL PIN 24-18 .0126 AU/BR Pin & Socket | Distrelec |
Pin & Socket Connectors PIN CONTACT 24-18AWG Reel of 7000 | Sager |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Min | 24AWG |
Where can I find additional details, specifications and documents for a 350561-2?
Additional datasheets, footprints and schematics for 350561-2 are listed on our Part Details page. You can also find images and similar parts to 350561-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350561-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350561-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350561-2 fall under?
The 350561-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350561-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350561-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 350561-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350561-2 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 350561-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350561-2 often in real-time on the comparison pages.
What if I can't find stock of 350561-2?
You can fill out our help required form which you can use to request a quote for 350561-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.