Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
650-1096-01,
D58278-000, 403808173, AMP-0-0350780-1 |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
No stock
|
Buy Now | |
Boersig
from US$0.28
|
103,007
in stock
|
Buy Now | |
Rapid Electronics
from US$0.56
|
65,426
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
35,200
in stock
|
Buy Now | |
Heilind Electronics
from US$0.46
|
34,431
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
33,316
in stock
|
Buy Now | |
element14
from US$0.35
|
24,621
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
21,273
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
20,832
in stock
|
Buy Now | |
TE Store
from US$0.35
|
13,509
in stock
|
Buy Now | |
Farnell
from US$0.33
|
11,154
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
6,422
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.46
|
5,738
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
2,234
in stock
|
Buy Now | |
RS Americas
from US$0.36
|
1,944
in stock
|
Buy Now | |
Conrad
from US$0.43
|
892
in stock
|
Buy Now | |
Sager
from US$0.31
|
398
in stock
|
Buy Now | |
CoreStaff
from US$0.26
|
374
in stock
|
Buy Now | |
SOS electronic
from US$0.37
|
360
in stock
|
Buy Now | |
Distrelec
from US$0.45
|
315
in stock
|
Buy Now | |
Electro Enterprises
from US$0.68
|
141
in stock
|
Buy Now | |
Carlton-Bates
from US$0.34
|
90
in stock
|
Buy Now | |
Avnet Abacus
-
|
131,600
in stock
|
Buy Now | |
Compona
-
|
700
in stock
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Power Positions | 0 |
Number of Rows | 1 |
Number of Signal Positions | 0 |
Multiple Contact Types | Without |
Contact Layout | Inline |
Contact Retention | Without |
Length | 1.05in |
Height | 1.08in |
Width | .3in |
Panel Thickness | .76 – 2.29in, .76 – 2.29mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 6.35mm, .25in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Housing Material | Nylon |
VDE Tested | Yes |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Panel Mount Feature Type | Patch & Tabs |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Appropriate Universal MATE-N-LOK Plug |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Sealable | No |
Housing Type | Receptacle |
Connector System | Wire-to-Panel, Wire-to-Wire |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
TE Connectivity 350780-1 Universal MATE-N-LOK Connector Housing Nylon 4 Pole | Rapid Electronics |
1X04P UMNL CAP HSG V0 NATURAL | TTI Europe |
04P UMNL CAP HSG | Heilind Electronics |
MATE-N-LOK 4 Position Female Positive Lock Free Hanging Housing Receptacle | Future Electronics |
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON | element14 |
Plug & Socket Housing, Receptacle, Nylon | Newark Electronics |
04P UMNL CAP HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Panel Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 6.35 mm Housing Receptacle Wire-to-Panel 4 | Rectangular Power Connector | Part Number: 350780-1 | Internal Number: 350780-1 | Alias Number: 403808173 | 6.35 mm | TE Connectivity | TE Store |
Conn Housing RCP 4 POS 6.35mm Crimp ST Panel Mount Loose Piece | Avnet America |
Plug/socket | Transfer Multisort Elektronik |
Connector Soft Shell Universal MATE-N-LOK 4 Receptacle (Cap) Nylon White | TE Connectivity 350780-1 | RS Americas |
Highly reliable, multipolar Plug connector for internal and external wiring in the Industry (For plug or socket type) | Conrad |
Pin & Socket Connectors CAP HOUSE 4 POS | Sager |
Housing MATE-N-LOK | SOS electronic |
TE Connectivity Receptacle housing, Straight, 6.35 mm, 4 Pole | Distrelec |
Universal MATE-N-LOK 350780-1 Plug and Socket Connector, 600V AC, 36A, 4P, 1 Row, Nylon, White | Carlton-Bates |
4 way white receptacle housing | RS |
INTERCONNECT KIT | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 6.35mm |
For Use With | Universal MATE-N-LOK Connectors |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL VDE |
Colour | Opaque |
Contact Resistance | 3.5mohm |
Current Rating | 15A |
Dielectric Strength VDC | 10000V |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Material | Nylon |
No. of Mating Cycles | 50 |
No. of Rows | 1Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Panel Thickness Max | 2.29mm |
Panel Thickness Min | 0.76mm |
Voltage Rating VAC | 600V |
Working Voltage | 600V |
Where can I find additional details, specifications and documents for a 350780-1?
Additional datasheets, footprints and schematics for 350780-1 are listed on our Part Details page. You can also find images and similar parts to 350780-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350780-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350780-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350780-1 fall under?
The 350780-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350780-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350780-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350780-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350780-1 have stock available?
Authorised distributors including Boersig, Rapid Electronics, TTI Europe, Heilind Electronics and Future Electronics have stock available or on a lead time for 350780-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350780-1 often in real-time on the comparison pages.
What if I can't find stock of 350780-1?
You can fill out our help required form which you can use to request a quote for 350780-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.