Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination Area Plating Thickness | 30µin, .76µm |
---|---|
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Crimp Area Plating Thickness | 30µin, .76µm |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Orientation | Straight |
Contact Termination Area Plating Material | Gold |
Contact Retention Within Housing | With |
Wire Contact Termination Area Plating Material | Gold |
Contact Design | Solid |
Contact Current Rating (Max) | 19A |
Contact Underplating Material | Nickel |
Wire Size | .5 – 2mm², 20 – 14AWG |
Mating Pin Diameter | 2.13mm, .084in |
Accepts Wire Insulation Diameter Range | 3.3 – 5.08mm, .13 – .2in |
Operating Voltage | 600VAC |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
VDE Tested | Yes |
CSA File Number | LR 7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
CSA Rating | Certified |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
For Use With | Universal MATE-N-LOK Plug or Socket Housing |
Wire Type | Stranded |
Packaging Quantity | 2500 |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Umnl Pin 20-14 Au/Ni/Br Rohs Compliant: Yes |Amp Te Connectivity 350538-2 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
UNIVERSAL MATE-N-LOK | RS Americas |
Where can I find additional details, specifications and documents for a 350538-2?
Additional datasheets, footprints and schematics for 350538-2 are listed on our Part Details page. You can also find images and similar parts to 350538-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350538-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350538-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350538-2 fall under?
The 350538-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350538-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350538-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 350538-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350538-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 350538-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350538-2 often in real-time on the comparison pages.
What if I can't find stock of 350538-2?
You can fill out our help required form which you can use to request a quote for 350538-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.