Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.84
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
1,490
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
1,490
in stock
|
Buy Now | |
Boersig
from US$0.65
|
1,467
in stock
|
Buy Now | |
element14
from US$0.80
|
1,122
in stock
|
Buy Now | |
Farnell
from US$0.78
|
1,122
in stock
|
Buy Now | |
TE Store
from US$0.84
|
511
in stock
|
Buy Now | |
Heilind Electronics
from US$1.03
|
282
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.03
|
66
in stock
|
Buy Now | |
Distrelec
from US$1.24
|
53
in stock
|
Buy Now | |
Conrad
from US$1.22
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.93
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$1.12
|
4
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
-
|
Buy Now | |
RS Americas
from US$0.94
|
-
|
Buy Now | |
TTI Europe
from US$0.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Number of Rows | 1 |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Inline |
Panel Thickness | .76 – 2.29in, .76 – 2.29mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
Centerline (Pitch) | 6.35mm, .25in |
Housing Material | PA 6.6 |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
VDE Tested | Yes |
CSA File Number | LR7189 |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Panel Mount Feature Type | Patch & Tabs |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Universal MATE-N-LOK Plug |
Packaging Method | Bag |
Packaging Quantity | 1200 |
Contact Type | Socket |
Connector System | Wire-to-Wire, Wire-to-Panel |
Product Type | Housing |
Sealable | No |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Plug & Socket Housing, Receptacle, Nylon | Newark Electronics |
Conn Housing RCP 6 POS 6.35mm Crimp ST Panel Mount Individual | Avnet America |
Housing,cap,Mate-n-lok,1 row,6Way,Natrl | RS |
CONNECTOR HOUSING, RCPT, 6POS | element14 |
6P UN-MNL AUFN-GEH Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Panel Wire-to-Wire Number of Positions: 6 Centerline (Pitch): 6.35 mm Housing Receptacle Wire-to-Panel 6 | Rectangular Power Connector | Part Number: 926307-3 | Internal Number: 926307-3 | 6.35 mm | TE Connectivity | TE Store |
6P UN-MNL AUFN-GEH | Heilind Electronics |
TE Connectivity Receptacle housing, Straight, 6.35 mm, 6 Pole | Distrelec |
Highly reliable, multipolar Plug connector for internal and external wiring in the Industry (For plug or socket type) | Conrad |
Plug/socket | Transfer Multisort Elektronik |
MATE-N-LOK Series 6 Position Locking Ramp Female Panel Mount Straight Housing | Future Electronics |
Universal MATE-N-LOK Series 6.35mm Pitch 6 Way 1 Row Female Straight PCB Housing | TE Connectivity 926307-3 | RS Americas |
1X06P UMNL CAP HSG V0 | TTI Europe |
Where can I find additional details, specifications and documents for a 926307-3?
Additional datasheets, footprints and schematics for 926307-3 are listed on our Part Details page. You can also find images and similar parts to 926307-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926307-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926307-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926307-3 fall under?
The 926307-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 926307-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926307-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 926307-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926307-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, RS and element14 have stock available or on a lead time for 926307-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926307-3 often in real-time on the comparison pages.
What if I can't find stock of 926307-3?
You can fill out our help required form which you can use to request a quote for 926307-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.