Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
---|---|
Underplate Material Thickness | 50µin, 1.27µm |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 19A |
Contact Classification | Power |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Base Material | CuSn4 |
Contact Termination Area Plating Material | Gold |
Accepts Wire Insulation Diameter Range | .2in, 5.08mm |
Wire Size | 15.5 – 13.5AWG, 1.5 – 2.5mm² |
Operating Voltage | 600VAC |
CSA Rating | Certified |
Agency/Standard | UL, CSA |
VDE Tested | Yes |
CSA File Number | LR 16455 |
UL File Number | E28476 |
UL Rating | Recognized |
Contact Retention | With |
Contact Retention Type | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Use With | Universal MATE-N-LOK Plug or Socket Housing |
Packaging Method | Reel |
Packaging Quantity | 2500 |
Wire/Cable Type | Stranded, Discrete Wire |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
UNIV-MNL PIN 1 | Boersig |
Where can I find additional details, specifications and documents for a 926868-6?
Additional datasheets, footprints and schematics for 926868-6 are listed on our Part Details page. You can also find images and similar parts to 926868-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926868-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926868-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926868-6 fall under?
The 926868-6 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 926868-6 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926868-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 926868-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926868-6 have stock available?
Authorised distributors including Boersig have stock available or on a lead time for 926868-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926868-6 often in real-time on the comparison pages.
What if I can't find stock of 926868-6?
You can fill out our help required form which you can use to request a quote for 926868-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.