Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Contact Orientation | Straight |
---|---|
Contact Design | Split |
Contact Retention Within Housing | With |
Contact Base Material | Phosphor Bronze |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 19A |
Contact Type | Pin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Mating Pin Diameter | 2.18mm, .086in |
Accepts Wire Insulation Diameter Range | 3.3 – 5.08mm, .13 – .2in |
Wire Size | .5 – 2mm², 20 – 14AWG |
Operating Voltage | 600VAC |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
UL File Number | E28476 |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
For Use With | Universal MATE-N-LOK Plug or Socket Housing |
Packaging Method | Reel |
Packaging Quantity | 2500 |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Umnl Split Pin Ptpphbz Rohs Compliant: Yes |Amp Te Connectivity 350700-3 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
UMNL SPLIT PIN PTPPHBZ | TE Connectivity 350700-3 | RS Americas |
Where can I find additional details, specifications and documents for a 350700-3?
Additional datasheets, footprints and schematics for 350700-3 are listed on our Part Details page. You can also find images and similar parts to 350700-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350700-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350700-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350700-3 fall under?
The 350700-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350700-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350700-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 350700-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350700-3 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 350700-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350700-3 often in real-time on the comparison pages.
What if I can't find stock of 350700-3?
You can fill out our help required form which you can use to request a quote for 350700-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.