Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C57238-000,
0-0926883-1, AMP-0-0926883-1 |
Prices starting from US$0.0230
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
50,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0361
|
1,250,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0230
|
315,000
in stock
|
Buy Now | |
Boersig
from US$0.0361
|
300,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
160,000
in stock
|
Buy Now | |
TE Store
from US$0.11
|
42,986
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
17,009
in stock
|
Buy Now | |
element14
from US$0.11
|
17,009
in stock
|
Buy Now | |
Farnell
from US$0.10
|
17,009
in stock
|
Buy Now | |
SOS electronic
from US$0.0451
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
4,650
in stock
|
Buy Now | |
Avnet Abacus
-
|
220,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now |
Contact Retention Within Housing | With |
---|---|
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Design | Split |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 19A |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Orientation | Straight |
Contact Termination Area Plating Material | Pre-Tin |
Wire Size | .5 – 2.1mm², 20 – 14AWG |
Mating Pin Diameter | .081in, 2.06mm |
Accepts Wire Insulation Diameter Range | 1.5 – 3.3mm, .06 – .13in |
Operating Voltage | 600VAC |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL File Number | E28476 |
CSA File Number | LR 7189 |
CSA Rating | Certified |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
UNIV.M-N-L.PIN CONT. AWG20-14 | TTI Europe |
Universal MATE-N-LOK Series Contact Crimp Pin 14-20 AWG Tin Crimp Terminal | Future Electronics |
Pin&Socket Connectors PIN 20-14 AWG Reel of 5000 | Rapid Electronics |
Contact,crimp,pin,Mate-n-lok,20-14 awg | RS |
UNIVERSAL M-N-L PIN Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Tin 600 VAC | Connector Contact | Part Number: 926883-1 | Internal Number: 926883-1 | Alias Number: 0-0926883-1 | TE Connectivity | TE Store |
Contact, Pin, 20-14Awg, Crimp | Newark Electronics |
CRIMP PIN, BRASS, 0.5-2.1MM | element14 |
Contact Uni MATE-N-LOK M Crimp 14-20AWG Tin-plated | SOS electronic |
TE Connectivity Crimp pin, 20 AWG-14 AWG, Pre-Tin | Distrelec |
Contact PIN Crimp ST Cable Mount Reel | Avnet Abacus |
Universal MATE-N-LOK Crimp Pin Connector, Male, Crimp 20 - 14 AWG | TE Connectivity 926883-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Universal MATE-N-LOK Series Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 3.3mm |
Cable Diameter Min | 1.5mm |
Contact Size | 14 |
Contact Termination | Crimp |
Current Rating | 19A |
Gender | Plug |
Insulation Diameter Max | 3.3mm |
Insulation Diameter Min | 1.5mm |
Material | Brass |
Pack Quantity | 1 |
Voltage Rating VAC | 600V |
Wire Area Size Max | 2.1mm² |
Wire Area Size Min | 0.5mm² |
Wire Size | 20AWG |
Wire Size (AWG) | 20AWG to 14AWG |
Where can I find additional details, specifications and documents for a 926883-1?
Additional datasheets, footprints and schematics for 926883-1 are listed on our Part Details page. You can also find images and similar parts to 926883-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926883-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926883-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926883-1 fall under?
The 926883-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 926883-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926883-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 926883-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926883-1 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Boersig, Rapid Electronics and RS have stock available or on a lead time for 926883-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926883-1 often in real-time on the comparison pages.
What if I can't find stock of 926883-1?
You can fill out our help required form which you can use to request a quote for 926883-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.