Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
1,650
in stock
|
Buy Now | |
Heilind Electronics
from US$0.51
|
6,842
in stock
|
Buy Now | |
TE Store
from US$0.52
|
6,567
in stock
|
Buy Now | |
element14
from US$0.47
|
839
in stock
|
Buy Now | |
Farnell
from US$0.48
|
839
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.51
|
141
in stock
|
Buy Now | |
Rapid Electronics
from US$0.59
|
97
in stock
|
Buy Now | |
Distrelec
from US$0.66
|
97
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
-
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now | |
Boersig
from US$0.51
|
-
|
Buy Now | |
TTI Europe
from US$0.46
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Gold |
---|---|
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Crimp Area Plating Thickness | 30µin, .76µm |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Orientation | Straight |
Contact Termination Area Plating Material | Gold |
Contact Retention Within Housing | With |
Contact Design | Solid |
Contact Current Rating (Max) | 19A |
Contact Termination Area Plating Thickness | .76µm, 30µin |
Crimp Area Plating Finish | Gold Flash |
Contact Underplating Material | Nickel |
Accepts Wire Insulation Diameter Range | .13 – .2in, 3.3 – 5.08mm |
Wire Size | 20 – 14AWG, .5 – 2mm² |
Mating Pin Diameter | .084in, 2.13mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
VDE Tested | Yes |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
CSA Rating | Certified |
CSA File Number | LR 16455 |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL File Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Universal MATE-N-LOK Plug or Socket Housing |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
UMNL PIN 20-14 AUBR L/P Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Nickel Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Gold Nickel 600 VAC | Connector Contact | Part Number: 350552-7 | Internal Number: 350552-7 | TE Connectivity | TE Store |
Mate-n-Lok,Contact,pin,0.50-2.00mm² | RS |
CONTACT, CRIMP, RECAPTACLE, 20-14AWG | element14 |
Pin&Socket Connectors PIN 20-14 BR/AU | Rapid Electronics |
TE Connectivity - AMP Power Contact UMNL PIN 20-14 AUBR L/P | Distrelec |
Contact, Pin, 20-14Awg, Crimp | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
UNIV MATE-N-LOK LP, UMNL PIN 20-14 AUBR L/P | TE Connectivity 350552-7 | RS Americas |
UMNL PIN 20-14 AUBR L-P | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Universal MATE-N-LOK Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Current Rating | 19A |
Where can I find additional details, specifications and documents for a 350552-7?
Additional datasheets, footprints and schematics for 350552-7 are listed on our Part Details page. You can also find images and similar parts to 350552-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350552-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350552-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350552-7 fall under?
The 350552-7 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350552-7 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350552-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 350552-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350552-7 have stock available?
Authorised distributors including Heilind Electronics, TE Store, RS, element14 and Farnell have stock available or on a lead time for 350552-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350552-7 often in real-time on the comparison pages.
What if I can't find stock of 350552-7?
You can fill out our help required form which you can use to request a quote for 350552-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.