Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D75624-000,
AMPS-0-0350551-1 |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
1
in stock
|
Buy Now | |
element14
from US$0.10
|
18,061
in stock
|
Buy Now | |
Farnell
from US$0.10
|
18,061
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
8,137
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
6,424
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
6,424
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
6,028
in stock
|
Buy Now | |
Powell Electronics
from US$0.12
|
2,521
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
1,205
in stock
|
Buy Now | |
Boersig
from US$0.11
|
1,105
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
700
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
586
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
550
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
55
in stock
|
Buy Now | |
TE Store
from US$0.15
|
47
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
Carlton-Bates
from US$0.10
|
-
|
Buy Now | |
Sager
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Retention Within Housing | With |
---|---|
Contact Base Material | Brass |
Contact Type | Socket |
Contact Design | Solid |
Contact Current Rating (Max) | 19A |
Contact Orientation | Straight |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Accepts Wire Insulation Diameter Range | .13 – .2in, 3.3 – 5.08mm |
Wire Size | .5 – 2mm², 20 – 14AWG |
Mating Pin Diameter | .084in, 2.13mm |
Operating Voltage | 600VAC |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
CSA File Number | LR 7189 |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
VDE Tested | Yes |
Agency/Standard | CSA |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Universal MATE-N-LOK Plug or Socket Housing |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
CONTACT, SOCKET, CRIMP, 20-14AWG | element14 |
Pin & Socket Connectors Socket 20-14 Awg |Amp Te Connectivity 350551-1 | Newark Electronics |
Pin&Socket Connectors SOCKET 20-14 AWG | Rapid Electronics |
UMNL SOK 20-14 PTPBR L/P | Heilind Electronics |
Universal Mate-N-Lok Pre-Tin 20-14 AWG Socket Contact | Future Electronics |
Contact | Transfer Multisort Elektronik |
TE Connectivity - AMP Crimp Socket, 20 AWG-14 AWG, Pre-Tin | Distrelec |
UMNL SOK 20-14 PTPBR L/P Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Socket Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 350551-1 | Internal Number: 350551-1 | Alias Number: AMPS-0-0350551-1 | TE Connectivity | TE Store |
Contact, Socket, Mate-n-lok, 20-14 AWG | RS |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
PRE-TINNED BRASS UNIVERSAL SOCKET 20-14AWG .130-.200 Ins. Diameter | TE Connectivity 350551-1 | RS Americas |
Socket Contact, Crimp Contact, 20 AWG Min, 14 AWG Max, 2.13 mm Contact Dia, 19A | Carlton-Bates |
Pin & Socket Connectors SOCKET 20-14 AWG | Sager |
UMNL SOK 20-14PTPBR L-P | Power and Signal Group |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Universal MATE-N-LOK Series Housing Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 350551-1?
Additional datasheets, footprints and schematics for 350551-1 are listed on our Part Details page. You can also find images and similar parts to 350551-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350551-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350551-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350551-1 fall under?
The 350551-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350551-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350551-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350551-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350551-1 have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Newark Electronics and Rapid Electronics have stock available or on a lead time for 350551-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350551-1 often in real-time on the comparison pages.
What if I can't find stock of 350551-1?
You can fill out our help required form which you can use to request a quote for 350551-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.