Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
500
in stock
|
Buy Now | |
Boersig
from US$0.20
|
62,292
in stock
|
Buy Now | |
TE Store
from US$0.28
|
20,115
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
14,817
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
14,346
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
14,346
in stock
|
Buy Now | |
element14
from US$0.27
|
11,465
in stock
|
Buy Now | |
Farnell
from US$0.26
|
11,465
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
6,800
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
3,615
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
1,990
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Retention Within Housing | With |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Pre-Tin |
Accepts Wire Insulation Diameter Range | .13in, 3.3mm |
Wire Size | .5 – 2.1mm², 20 – 14AWG |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA Rating | Certified |
CSA File Number | LR 16455 |
UL File Number | E28476 |
VDE Tested | Yes |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
For Use With | Universal MATE-N-LOK Plug or Socket Housing |
Wire Type | Stranded |
Packaging Method | Box |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
UNIV.M-N-L.PIN Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Retention Type Within Housing: Locking Lance Pin Tin With | Connector Contact | Part Number: 926894-3 | Internal Number: 926894-3 | TE Connectivity | TE Store |
Pin&Socket Connectors UNIV M-N-L PIN | Rapid Electronics |
Pin & Socket Connectors Univ M-N-L Pin |Amp Te Connectivity 926894-3 | Newark Electronics |
CRIMP PIN, PRETINNED | element14 |
UNIV.M-N-L. MALE AWG20-14 | TTI Europe |
TE Connectivity - AMP Crimp Terminal, Plug, Pre-Tin, 19A, 20 ... 14AWG | Distrelec |
Contact | Transfer Multisort Elektronik |
Mate-N-Lok contact pin 20-14awg | RS |
MATE-N-LOK Series AWG 20-14 Pre-Tin Plated Crimp Terminal Connector Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Universal MATE-N-LOK PCB Connector Contact, Male, Crimp 14 - 20 AWG | TE Connectivity 926894-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Universal MATE-N-LOK Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 3.3mm |
Contact Termination | Crimp |
Gender | Plug |
Wire Area Size Max | 2mm² |
Wire Area Size Min | 0.5mm² |
Wire Size | 14AWG |
Wire Size (AWG) | 20AWG to 14AWG |
Wire Size Range (AWG) | 14 |
Where can I find additional details, specifications and documents for a 926894-3?
Additional datasheets, footprints and schematics for 926894-3 are listed on our Part Details page. You can also find images and similar parts to 926894-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926894-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926894-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926894-3 fall under?
The 926894-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 926894-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926894-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 926894-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926894-3 have stock available?
Authorised distributors including Boersig, TE Store, Rapid Electronics, Newark Electronics and Chip One Stop have stock available or on a lead time for 926894-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926894-3 often in real-time on the comparison pages.
What if I can't find stock of 926894-3?
You can fill out our help required form which you can use to request a quote for 926894-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.