Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0343
Distributor | Stock | ||
---|---|---|---|
Newark
from US$401.25
|
No stock
|
Buy Now | |
TE Store
from US$0.11
|
45,851
in stock
|
Buy Now | |
Chip One Stop
from US$0.0343
|
18,445
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Orientation | Straight |
---|---|
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Brass |
Contact Type | Pin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 19A |
Wire Contact Termination Area Plating Material | Pre-Tin |
Accepts Wire Insulation Diameter Range | 1.52 – 3.3mm, .06 – .13in |
Wire Size | .2 – .82mm², 24 – 18AWG |
Mating Pin Diameter | 2.13mm, .084in |
Operating Voltage | 600VAC |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
UL File Number | E28476 |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
For Use With | Universal MATE-N-LOK Plug or Cap Housing |
Wire Type | Stranded |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
UMNL GRND PIN PTPBR Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 770210-1 | Internal Number: 770210-1 | TE Connectivity | TE Store |
Umnl Grnd Pin Ptpbr Rohs Compliant: Yes |Amp Te Connectivity 770210-1 | Newark Electronics |
Universal MATE-N-LOK II 24-18 AWG Wire to Cable Crimp Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
UNIVERSAL MATE-N-LOK | RS Americas |
UNIVERSAL MATE-N-LOK CRIMP REC | TTI Europe |
Where can I find additional details, specifications and documents for a 770210-1?
Additional datasheets, footprints and schematics for 770210-1 are listed on our Part Details page. You can also find images and similar parts to 770210-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770210-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770210-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770210-1 fall under?
The 770210-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 770210-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770210-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770210-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770210-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 770210-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770210-1 often in real-time on the comparison pages.
What if I can't find stock of 770210-1?
You can fill out our help required form which you can use to request a quote for 770210-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.