Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
4,800
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
163,125
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
47,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
32,625
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
13,200
in stock
|
Buy Now | |
element14
from US$0.21
|
13,200
in stock
|
Buy Now | |
Farnell
from US$0.09
|
13,200
in stock
|
Buy Now | |
TE Store
from US$0.10
|
8,199
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
5,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Retention Within Housing | With |
Contact Orientation | Straight |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 19A |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Socket |
Accepts Wire Insulation Diameter Range | 3.3 – 5.08mm, .13 – .2in |
Mating Pin Diameter | 2.13mm, .084in |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Operating Voltage | 600VAC |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
UL File Number | E28476 |
VDE Tested | Yes |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Universal MATE-N-LOK Plug or Cap Housing |
Packaging Method | Reel |
Packaging Quantity | 2500 |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
TE Connectivity UMNL SOK 18-14 .0125 PTPPHBZ Connector A | Distrelec |
Power Contact, Socket, Crimp, 14-18Awg Rohs Compliant: Yes |Amp Te Connectivity 350874-3 | Newark Electronics |
POWER CONTACT, SOCKET, CRIMP, 14-18AWG | element14 |
UMNL SOK 18-14 .0125 PTPPHBZ Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Socket Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 350874-3 | Internal Number: 350874-3 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Pin&Socket Connectors 18-14 AWG FML Reel of 2500 | Rapid Electronics |
Mate-n-Lok,Contact,socket,0.80-2.00mm² | RS |
Universal Mate-N-Lok Pre-Tin 18-14 AWG Socket Contact | Future Electronics |
UNIV MATE-N-LOK STRIP, UMNL SOK 18-14 .0125 PTPPHBZ | TE Connectivity 350874-3 | RS Americas |
Where can I find additional details, specifications and documents for a 350874-3?
Additional datasheets, footprints and schematics for 350874-3 are listed on our Part Details page. You can also find images and similar parts to 350874-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350874-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350874-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350874-3 fall under?
The 350874-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350874-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350874-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 350874-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350874-3 have stock available?
Authorised distributors including Heilind Electronics, Distrelec, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 350874-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350874-3 often in real-time on the comparison pages.
What if I can't find stock of 350874-3?
You can fill out our help required form which you can use to request a quote for 350874-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.