Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.58
|
3,492
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.58
|
1,048
in stock
|
Buy Now | |
TE Store
from US$0.56
|
310
in stock
|
Buy Now | |
Conrad
from US$1.22
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$0.44
|
-
|
Buy Now | |
element14
from US$0.50
|
-
|
Buy Now | |
Avnet Asia
from US$0.53
|
-
|
Buy Now | |
Boersig
from US$0.45
|
-
|
Buy Now | |
Farnell
from US$0.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 10 |
---|---|
Number of Rows | 1 |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Inline |
Operating Voltage | 600VAC |
Centerline (Pitch) | 6.35mm, .25in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Housing Material | PA 66 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Agency/Standard | UL |
VDE Tested | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
Panel Mount Feature | Without |
Connector Mounting Type | Panel |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Product Type | Housing |
Housing Type | Plug |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
10& UNIV.M-N-L.PLUG | Heilind Electronics |
10& UNIV.M-N-L.PLUG Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 10 Centerline (Pitch): 6.35 mm Housing Plug Wire-to-Wire 10 | Rectangular Power Connector | Part Number: 926302-1 | Internal Number: 926302-1 | 6.35 mm | TE Connectivity | TE Store |
Highly reliable, multipolar Plug connector for internal and external wiring in the Industry (For plug or socket type) | Conrad |
Housing Plug FH 10 way Pin/Socket UMNL | RS |
10& Univ.m-N-L.plug Rohs Compliant: Yes |Amp Te Connectivity 926302-1 | Newark Electronics |
Conn Housing PL 10 POS 6.35mm Crimp ST Cable Mount | Avnet America |
Universal MATE-N-LOK Series 6.35mm Pitch 10 Way 1 Row Male Straight Housing Plug | TE Connectivity 926302-1 | RS Americas |
CONNECTOR HOUSING, PLUG, 10POS, 6.35MM | element14 |
Where can I find additional details, specifications and documents for a 926302-1?
Additional datasheets, footprints and schematics for 926302-1 are listed on our Part Details page. You can also find images and similar parts to 926302-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926302-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926302-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926302-1 fall under?
The 926302-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 926302-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926302-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 926302-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926302-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Conrad and RS have stock available or on a lead time for 926302-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926302-1 often in real-time on the comparison pages.
What if I can't find stock of 926302-1?
You can fill out our help required form which you can use to request a quote for 926302-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.