Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Wire Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Type | Pin |
Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 19A |
Accepts Wire Insulation Diameter Range | .2in, 5.08mm |
Mating Pin Diameter | .084in, 2.13mm |
Wire Size | 12 – 10AWG, 3.31 – 5.26mm² |
Operating Voltage | 600VAC |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
UL Rating | Recognized |
CSA File Number | LR 7189 |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
For Use With | Universal MATE-N-LOK Plug or Cap Housing |
Packaging Quantity | 3000 |
Packaging Method | Reel |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Connector, Umnl Grnd Pin Ptpphbz | TE Connectivity 770234-3 | RS Americas |
UMNL GRND PIN PTPPHBZ Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 770234-3 | Internal Number: 770234-3 | TE Connectivity | TE Store |
Umnl Grnd Pin Ptpphbz Rohs Compliant: Yes |Amp Te Connectivity 770234-3 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Snap-in socket 3-pole | RS |
Where can I find additional details, specifications and documents for a 770234-3?
Additional datasheets, footprints and schematics for 770234-3 are listed on our Part Details page. You can also find images and similar parts to 770234-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770234-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770234-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770234-3 fall under?
The 770234-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 770234-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770234-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 770234-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770234-3 have stock available?
Authorised distributors including Powell Electronics, RS Americas, TE Store, RS and Newark Electronics have stock available or on a lead time for 770234-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770234-3 often in real-time on the comparison pages.
What if I can't find stock of 770234-3?
You can fill out our help required form which you can use to request a quote for 770234-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.