Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0350851-1,
CU3086-000, 0-0350851-1, 2021755 |
Prices starting from US$0.0268
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0413
|
26,900
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0317
|
483,750
in stock
|
Buy Now | |
TE Store
from US$0.05
|
106,248
in stock
|
Buy Now | |
TTI Europe
from US$0.0311
|
97,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0317
|
80,625
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0383
|
75,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0292
|
75,000
in stock
|
Buy Now | |
Avnet America
from US$0.0268
|
60,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0300
|
49,181
in stock
|
Buy Now | |
element14
from US$0.05
|
49,181
in stock
|
Buy Now | |
Farnell
from US$0.0475
|
49,181
in stock
|
Buy Now | |
RS Americas
from US$0.0310
|
14,708
in stock
|
Buy Now | |
Distrelec
from US$0.0429
|
5,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
75,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0288
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.0401
|
-
|
Buy Now | |
Carlton-Bates
from US$0.0400
|
-
|
Buy Now | |
Sager
from US$0.0284
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Orientation | Straight |
---|---|
Contact Type | Socket |
Contact Retention Within Housing | With |
Contact Design | Solid |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 19A |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Pre-Tin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Accepts Wire Insulation Diameter Range | 1.02 – 2.54mm, .04 – .1in |
Wire Size | .2 – .8mm², 24 – 18AWG |
Mating Pin Diameter | 2.13mm, .084in |
Operating Voltage | 600VAC |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
UL File Number | E28476 |
VDE Tested | Yes |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Power |
For Multiple Crimp | No |
For Use With | Universal MATE-N-LOK Plug or Cap Housing |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Packaging Method | Reel |
Packaging Quantity | 7500 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
UMNL SOK 24-18 PTPBR Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Socket Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 350851-1 | Internal Number: 350851-1 | Alias Number: 0-0350851-1 | TE Connectivity | TE Store |
P&S Connectors CONTACT 24-18AWG Reel of 7500 | Rapid Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Contact, Universal Mate-N-Lok Series, Socket, 24 Awg, 18 Awg, Crimp, Brass Rohs Compliant: Yes |Amp Te Connectivity 350851-1.. | Newark Electronics |
CONTACT, CRIMP, RECEPTACLE, 24-18AWG | element14 |
Contact,crimp,recpt,Mate-n-lok,24-18 awg | RS |
Contact Socket, Universal, 24-18 AWG, MATE-N-LOK Series | TE Connectivity 350851-1 | RS Americas |
TE Connectivity - AMP Crimp Terminal, Receptacle, Pre-Tin, 19A, 24 ... 18AWG | Distrelec |
Universal Mate-N-Lok 24-18 AWG Wire to Cable Crimp Socket Contact | Future Electronics |
Socket Contact, Crimp Contact, 24 AWG Min, 18 AWG Max, 2.13 mm, 19A | Carlton-Bates |
Pin & Socket Connectors CONTACT 24-18AWG Reel of 7500 | Sager |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Universal MATE-N-LOK Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Current Rating | 19A |
Where can I find additional details, specifications and documents for a 350851-1?
Additional datasheets, footprints and schematics for 350851-1 are listed on our Part Details page. You can also find images and similar parts to 350851-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350851-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350851-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350851-1 fall under?
The 350851-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350851-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350851-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350851-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350851-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, TTI Europe, Heilind Electronics Asia and Rapid Electronics have stock available or on a lead time for 350851-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350851-1 often in real-time on the comparison pages.
What if I can't find stock of 350851-1?
You can fill out our help required form which you can use to request a quote for 350851-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.