Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0090548-2,
C29246-000 |
Prices starting from US$188.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$262.09
|
29
in stock
|
Buy Now | |
Rapid Electronics
from US$389.51
|
24
in stock
|
Buy Now | |
Powell Electronics
from US$246.15
|
11
in stock
|
Buy Now | |
TE Store
from US$240.20
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$234.10
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$248.00
|
3
in stock
|
Buy Now | |
element14
from US$244.61
|
2
in stock
|
Buy Now | |
Farnell
from US$215.56
|
2
in stock
|
Buy Now | |
Future Electronics
from US$192.03
|
-
|
Buy Now | |
Avnet America
from US$188.80
|
-
|
Buy Now | |
RS Americas
from US$330.45
|
-
|
Buy Now | |
Boersig
from US$265.24
|
-
|
Buy Now | |
Distrelec
from US$307.47
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Certification | Upon Request for Fee |
Power Type | Manual, Battery, Electric |
Tool Type | Standard Die Envelope (SDE) Die Set |
Die Sets Type | Removable/Interchangeable |
Univ MNL crimp tool die set, 24-18 AWG | RS |
TE Connectivity 90548-2 Tool SDE PRO CRIMPER III Hand Tool | Rapid Electronics |
PROCRIMPER DIE ASSY UNIV MNL Tool Grade: Commercial Crimp Tooling Ratchet Configuration: Operator Releasable & Adjustable Die Sets Type: Removable/Interchangeable Specification Type: TE Product Specification (114-) TE Certification: Upon Request for Fee Commercial Crimp Tooling Operator Releasable & Adjustable Removable/Interchangeable | Hand Crimping Tool | Part Number: 90548-2 | Internal Number: 90548-2 | Alias Number: AMPS-0-0090548-2 | TE Connectivity | TE Store |
Die Assembly, Univ Mate-N-Lok Contacts | Newark Electronics |
DIE, SDE, U/MNL | element14 |
Connector Accessories Crimp Tool Die Set | Avnet America |
PROCRIMPER DIE ASSY UNIV MNL | TE Connectivity 90548-2 | RS Americas |
TE Connectivity Crimping Die for MATENLOK Connectors, PRO CRIMPER III, 0.2 ... 0.9mm² | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Die Applications | MATE-N-LOK Contacts |
---|---|
For Use With | Universal Mate-N-Lok Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Crimp Application | D Sub Pins and Sockets |
Wire Area Size Max | 1mm² |
Wire Area Size Min | 0.2mm² |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | 24AWG |
Where can I find additional details, specifications and documents for a 90548-2?
Additional datasheets, footprints and schematics for 90548-2 are listed on our Part Details page. You can also find images and similar parts to 90548-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 90548-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90548-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 90548-2 fall under?
The 90548-2 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 90548-2 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 90548-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 90548-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 90548-2 have stock available?
Authorised distributors including RS, Rapid Electronics, Powell Electronics, TE Store and Newark Electronics have stock available or on a lead time for 90548-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 90548-2 often in real-time on the comparison pages.
What if I can't find stock of 90548-2?
You can fill out our help required form which you can use to request a quote for 90548-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.