Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.62
|
6,486
in stock
|
Buy Now | |
RS Americas
from US$1.67
|
8,258
in stock
|
Buy Now | |
Heilind Electronics
from US$2.50
|
4,983
in stock
|
Buy Now | |
TE Store
from US$1.73
|
2,186
in stock
|
Buy Now | |
Newark Electronics
from US$1.56
|
1,147
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.50
|
997
in stock
|
Buy Now | |
Dalroad Norslo
from US$1.55
|
149
in stock
|
Buy Now | |
Chip One Stop
from US$2.38
|
83
in stock
|
Buy Now | |
Electro Enterprises
from US$0.62
|
4
in stock
|
Buy Now | |
Future Electronics
from US$1.56
|
-
|
Buy Now | |
Avnet America
from US$1.68
|
-
|
Buy Now | |
element14
from US$2.09
|
-
|
Buy Now | |
Boersig
from US$1.34
|
-
|
Buy Now | |
TTI Europe
from US$1.34
|
-
|
Buy Now | |
Farnell
from US$1.34
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 8 |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Inline |
Panel Thickness | .76 – 2.29mm, .03 – .09in |
Operating Voltage | 600VAC |
Centerline (Pitch) | 6.35mm, .25in |
Housing Material | PA 6.6 |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Agency/Standard Number | E28476 |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
UL Rating | Recognized |
CSA File Number | LR7189 |
Panel Mount Feature Type | Patch & Tabs |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Universal MATE-N-LOK Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 900 |
Connector System | Wire-to-Panel, Wire-to-Wire |
Sealable | No |
Product Type | Housing |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Connector Soft Shell Universal MATE-N-LOK 8 Receptacle (Cap) Nylon 19 A | TE Connectivity 926308-1 | RS Americas |
Connector,SoftShell,UniversalMATE-N-LOK | RS |
8P UNIV.M-N-L.CAP | Heilind Electronics |
8P UNIV.M-N-L.CAP Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Panel Wire-to-Wire Number of Positions: 8 Centerline (Pitch): 6.35 mm Housing Receptacle Wire-to-Panel 8 | Rectangular Power Connector | Part Number: 926308-1 | Internal Number: 926308-1 | 6.35 mm | TE Connectivity | TE Store |
Connector, Housing, Receptacle, 8 Position, 6.35Mm | Newark Electronics |
8 Position Universal Mate-N-Lok Housing Natural | Dalroad Norslo |
8 Position Universal MATE-N-LOK Socket Housing | Future Electronics |
Conn Housing RCP 8 POS 6.35mm Crimp ST Panel Mount Individual | Avnet America |
CONNECTOR HOUSING, RCPT, 8POS, 6.35MM | element14 |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 8Positions |
Pitch Spacing | 6.35mm |
For Use With | Universal MATE-N-LOK Contacts |
Body Material | Nylon |
Where can I find additional details, specifications and documents for a 926308-1?
Additional datasheets, footprints and schematics for 926308-1 are listed on our Part Details page. You can also find images and similar parts to 926308-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926308-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926308-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926308-1 fall under?
The 926308-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 926308-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926308-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 926308-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926308-1 have stock available?
Authorised distributors including RS Americas, RS, Heilind Electronics, TE Store and Newark Electronics have stock available or on a lead time for 926308-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926308-1 often in real-time on the comparison pages.
What if I can't find stock of 926308-1?
You can fill out our help required form which you can use to request a quote for 926308-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.