Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.65
|
81,140
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
18,700
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
18,700
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.65
|
16,228
in stock
|
Buy Now | |
Sager
from US$0.38
|
13,071
in stock
|
Buy Now | |
RS Americas
from US$0.44
|
12,669
in stock
|
Buy Now | |
Powell Electronics
from US$0.45
|
9,807
in stock
|
Buy Now | |
TE Store
from US$0.44
|
8,731
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
8,028
in stock
|
Buy Now | |
element14
from US$0.46
|
2,432
in stock
|
Buy Now | |
Farnell
from US$0.45
|
2,432
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
883
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
143
in stock
|
Buy Now | |
Boersig
from US$0.47
|
135
in stock
|
Buy Now | |
Electro Enterprises
from US$0.76
|
121
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.61
|
106
in stock
|
Buy Now | |
TTI Europe
from US$0.37
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Thickness | 30µin, .76µm |
---|---|
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Crimp Area Plating Thickness | 30µin, .76µm |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Wire Contact Termination Area Plating Material | Gold |
Contact Type | Socket |
Contact Orientation | Straight |
Contact Termination Area Plating Material | Gold |
Contact Retention Within Housing | With |
Contact Design | Solid |
Contact Current Rating (Max) | 19A |
Contact Underplating Material | Nickel |
Accepts Wire Insulation Diameter Range | 1.52 – 3.3mm, .06 – .13in |
Mating Pin Diameter | 2.13mm, .084in |
Wire Size | 20 – 14AWG, .5 – 2mm² |
Operating Voltage | 600VAC |
CSA File Number | LR 16455 |
VDE Tested | Yes |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
For Use With | Splash Proof Seal and Universal Mate-N-LOK Plug and Cap Housing |
Wire Type | Stranded |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
UMNL SOK 20-14 AU/BR L/P | Heilind Electronics |
Umnl Sok 20-14 Au/Br L/P Rohs Compliant: Yes |Amp Te Connectivity 350550-2. | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Pin & Socket Connectors 20-14 SOCKET | Sager |
Contact, Universal, Socket, Crimp, 14AWG, Gold Plated Contact, Mate-N-Lok Series | TE Connectivity 350550-2 | RS Americas |
UMNL SOK 20-14 AU/BR L/P Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Operating Voltage: 600 VAC Contact Retention Within Housing: With Socket Gold 600 VAC | Connector Contact | Part Number: 350550-2 | Internal Number: 350550-2 | TE Connectivity | TE Store |
Mate N Lok 19 A 600 VAC 20-14 AWG Sealable Socket Crimp Connector | Future Electronics |
CONTACT, SOCKET, 20-14AWG | element14 |
TE Connectivity - AMP Crimp Terminal, Receptacle, Gold, 19A, 20 ... 14AWG | Distrelec |
Contact,crimp,recpt,Mate-n-lok,20-14 awg | RS |
Contact | Transfer Multisort Elektronik |
UMNL SOK 20-14AU-BRL-P | Power and Signal Group |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Min | 20AWG |
Where can I find additional details, specifications and documents for a 350550-2?
Additional datasheets, footprints and schematics for 350550-2 are listed on our Part Details page. You can also find images and similar parts to 350550-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350550-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350550-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350550-2 fall under?
The 350550-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350550-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350550-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 350550-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350550-2 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Avnet America, Heilind Electronics Asia and Sager have stock available or on a lead time for 350550-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350550-2 often in real-time on the comparison pages.
What if I can't find stock of 350550-2?
You can fill out our help required form which you can use to request a quote for 350550-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.