Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0350715-1,
E04329-000, 402723738 |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.22
|
22,700
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
89,332
in stock
|
Buy Now | |
TTI Europe
from US$0.27
|
60,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
26,745
in stock
|
Buy Now | |
element14
from US$0.36
|
25,251
in stock
|
Buy Now | |
Farnell
from US$0.38
|
24,110
in stock
|
Buy Now | |
TE Store
from US$0.40
|
19,031
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
15,960
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
14,889
in stock
|
Buy Now | |
Boersig
from US$0.37
|
11,749
in stock
|
Buy Now | |
RS
from US$0.40
|
5,040
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
3,849
in stock
|
Buy Now | |
Rapid Electronics
from US$0.51
|
1,610
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
1,610
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.43
|
1,408
in stock
|
Buy Now | |
Sager
from US$0.30
|
1,270
in stock
|
Buy Now | |
CoreStaff
from US$0.31
|
924
in stock
|
Buy Now | |
Distrelec
from US$0.61
|
786
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.51
|
417
in stock
|
Buy Now | |
Electro Enterprises
from US$0.36
|
200
in stock
|
Buy Now | |
Avnet Abacus
-
|
51,000
in stock
|
Buy Now | |
Carlton-Bates
-
|
125
in stock
|
Buy Now | |
Avnet Asia
from US$0.43
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Row-to-Row Spacing | 6.35in, .25mm |
---|---|
Number of Rows | 2 |
Number of Positions | 6 |
Contact Retention | Without |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | 6.35mm, .25in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Housing Color | Natural |
CSA Rating | Certified |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR16455 |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Appropriate Universal MATE-N-LOK Cap or Header |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Board, Wire-to-Wire |
Product Type | Housing |
Sealable | No |
Housing Type | Plug |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
06P UMNL PLUG HSG | Heilind Electronics |
2X03P UMNL PLUG HSG V0 NYLON | TTI Europe |
Plug & Socket Housing, Plug, Nylon | Newark Electronics |
HOUSING, PLUG, 2ROW, 6WAY, 6.35MM | element14 |
MATE-N-LOK 6 Position Male Pin Crimp Positive Lock Free Hanging Housing Plug | Future Electronics |
06P UMNL PLUG HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 6 Centerline (Pitch): 6.35 mm Housing Plug Wire-to-Wire 6 | Rectangular Power Connector | Part Number: 350715-1 | Internal Number: 350715-1 | Alias Number: 402723738 | 6.35 mm | TE Connectivity | TE Store |
Connector Soft Shell Universal MATE-N-LOK 6 Plug Nylon White 19 A | TE Connectivity 350715-1 | RS Americas |
6 way white plug housing | RS |
Conn Housing PL 6 POS 6.35mm Crimp ST Cable Mount Loose Piece | Avnet America |
TE Connectivity 350715 1 Universal MATE N LOK White 6P Plug Connector Housing | Rapid Electronics |
Plug | Transfer Multisort Elektronik |
Pin & Socket Connectors PLUG HOUSE. 6 POS. | Sager |
TE Connectivity Plug housing, Straight, 6.35 mm, 6 Pole | Distrelec |
Mate-N-Lok 6 Way Plug Housing White | Dalroad Norslo |
Plug Pin or Socket Housing 6P | Carlton-Bates |
INTERCONNECT KIT | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 6Ways |
Pitch Spacing | 6.35mm |
For Use With | Universal MATE-N-LOK Connectors |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL |
Colour | White |
Flammability Rating | UL94V-0 |
Material | Nylon |
No. of Rows | 2Rows |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Voltage Rating VAC | 600V |
Where can I find additional details, specifications and documents for a 350715-1?
Additional datasheets, footprints and schematics for 350715-1 are listed on our Part Details page. You can also find images and similar parts to 350715-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350715-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350715-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350715-1 fall under?
The 350715-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350715-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350715-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350715-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350715-1 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 350715-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350715-1 often in real-time on the comparison pages.
What if I can't find stock of 350715-1?
You can fill out our help required form which you can use to request a quote for 350715-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.