Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
218
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
18,519
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
17,805
in stock
|
Buy Now | |
TE Store
from US$0.19
|
3,668
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
1,880
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
714
in stock
|
Buy Now | |
element14
from US$0.22
|
685
in stock
|
Buy Now | |
Farnell
from US$0.15
|
685
in stock
|
Buy Now | |
Heilind Electronics
from US$0.19
|
106
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.19
|
25
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Retention Within Housing | With |
---|---|
Contact Current Rating (Max) | 19A |
Wire Contact Termination Area Plating Material | Tin |
Contact Design | Solid |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Type | Pin |
Contact Termination Area Plating Material | Tin |
Mating Pin Diameter | 2.13mm, .084in |
Accepts Wire Insulation Diameter Range | .13 – .2in, 3.3 – 5.08mm |
Wire Size | 20 – 14AWG, .5 – 2mm² |
Operating Voltage | 600VAC |
CSA File Number | LR 16455 |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Universal MATE-N-LOK Plug or Socket Housing |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin&Socket Connectors PIN 20-14AWG BULK | Rapid Electronics |
UMNL PIN 20-14 PTPPHBZ L/P Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Tin 600 VAC | Connector Contact | Part Number: 350552-3 | Internal Number: 350552-3 | TE Connectivity | TE Store |
Contact, Pin, 20-14Awg, Crimp | Newark Electronics |
TE Connectivity - AMP Contacts UMNL PIN 20-14 PTPPHBZ L/P | Distrelec |
CONTACT, PIN, 20-14AWG, CRIMP | element14 |
Contact, Pin, Mate-n-lok, 20-14 AWG | RS |
UMNL PIN 20-14 PTPPHBZ L/P | Heilind Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
UNIV MATE-N-LOK LP, UMNL PIN 20-14 PTPPHBZ L/P | TE Connectivity 350552-3 | RS Americas |
UMNL PIN 20-14PTPPHBZ L-P | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Universal MATE-N-LOK Housings |
Where can I find additional details, specifications and documents for a 350552-3?
Additional datasheets, footprints and schematics for 350552-3 are listed on our Part Details page. You can also find images and similar parts to 350552-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350552-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350552-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350552-3 fall under?
The 350552-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350552-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350552-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 350552-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350552-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Newark Electronics and Distrelec have stock available or on a lead time for 350552-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350552-3 often in real-time on the comparison pages.
What if I can't find stock of 350552-3?
You can fill out our help required form which you can use to request a quote for 350552-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.