Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-1-0480704-0,
1-0480704-0, 011142-000 |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
No stock
|
Buy Now | |
Sager
from US$0.16
|
112,728
in stock
|
Buy Now | |
Heilind Electronics
from US$0.23
|
56,073
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
39,211
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
19,977
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
16,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.23
|
9,345
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
7,180
in stock
|
Buy Now | |
TE Store
from US$0.23
|
5,674
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
5,585
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
5,033
in stock
|
Buy Now | |
element14
from US$0.21
|
4,354
in stock
|
Buy Now | |
Farnell
from US$0.19
|
3,776
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
2,688
in stock
|
Buy Now | |
Conrad
from US$0.33
|
1,518
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
1,500
in stock
|
Buy Now | |
Boersig
from US$0.17
|
813
in stock
|
Buy Now | |
Electro Enterprises
from US$0.19
|
41
in stock
|
Buy Now | |
Carlton-Bates
from US$0.20
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
15,000
in stock
|
Buy Now | |
Compona
-
|
1,700
in stock
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
Distrelec
from US$0.34
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Row-to-Row Spacing | 6.35in, .25mm |
---|---|
Number of Rows | 2 |
Number of Signal Positions | 0 |
Number of Positions | 6 |
Number of Power Positions | 0 |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Contact Retention | Without |
Operating Voltage | 600VAC |
Housing Material | Nylon |
Housing Color | Natural |
Centerline (Pitch) | .25in, 6.35mm |
UL Flammability Rating | UL 94V-2 |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Appropriate Universal MATE-N-LOK Cap or Header |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug |
Connector System | Wire-to-Wire, Wire-to-Board |
Contact Type | Plug |
Sealable | No |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin & Socket Connectors PLUG HOUSE 6 POS | Sager |
06P UMNL PLUG HSG NATL | Heilind Electronics |
Universal MATE-N-LOK 6 Pos 0.25 in Positive Lock Male Free Hanging Plug Housing | Future Electronics |
Connector, Plug Housing, 6 Position, 6.35Mm | Newark Electronics |
2X03P UMNL PLUG HSG V2 | TTI Europe |
Connector Soft Shell Universal MATE-N-LOK 6 Plug Nylon Natural 19 A | TE Connectivity 1-480704-0 | RS Americas |
06P UMNL PLUG HSG NATL Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 6 Centerline (Pitch): 6.35 mm Housing Plug Wire-to-Board 6 | Rectangular Power Connector | Part Number: 1-480704-0 | Internal Number: 1-480704-0 | Alias Number: 011142-000 | 6.35 mm | TE Connectivity | TE Store |
Plug | Transfer Multisort Elektronik |
HOUSING, PLUG, DUAL ROW, 6 WAY, NYLON | element14 |
Conn Housing PL 6 POS 6.35mm Crimp ST Cable Mount Individual | Avnet America |
Highly reliable, multipolar Plug connector for internal and external wiring in the Industry (For plug or socket type) | Conrad |
TE Connectivity 1-480704 Universal MATE-N-LOK Natural 6P Plug Connector Housing | Rapid Electronics |
Plug Pin or Socket Housing 6P | Carlton-Bates |
Connector, housing | RS |
TE Connectivity Plug housing, Straight, 6.35 mm, 6 Pole | Distrelec |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 6Ways |
Pitch Spacing | 6.35mm |
For Use With | Universal MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL VDE |
Colour | Clear |
Connector Body Material | Nylon (Polyamide) Body |
Connector Type | Circular |
Contact Resistance | 3.5mohm |
Contact Termination Type | Crimp |
Current Rating | 15A |
Flammability Rating | UL94V-2 |
Insulation Resistance | 1000Mohm |
Material | Nylon |
No. of Contacts | 6Contacts |
No. of Mating Cycles | 50 |
No. of Rows | 2Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Termination Method | Crimp |
Voltage Rating VAC | 600V |
Working Voltage | 600V |
Where can I find additional details, specifications and documents for a 1-480704-0?
Additional datasheets, footprints and schematics for 1-480704-0 are listed on our Part Details page. You can also find images and similar parts to 1-480704-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-480704-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-480704-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-480704-0 fall under?
The 1-480704-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-480704-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-480704-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-480704-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-480704-0 have stock available?
Authorised distributors including Sager, Heilind Electronics, Future Electronics, Newark Electronics and TTI Europe have stock available or on a lead time for 1-480704-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-480704-0 often in real-time on the comparison pages.
What if I can't find stock of 1-480704-0?
You can fill out our help required form which you can use to request a quote for 1-480704-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.