Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.31
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.62
|
636
in stock
|
Buy Now | |
Rapid Electronics
from US$2.54
|
636
in stock
|
Buy Now | |
Chip One Stop
from US$2.73
|
636
in stock
|
Buy Now | |
Farnell
from US$3.58
|
520
in stock
|
Buy Now | |
TE Store
from US$2.77
|
272
in stock
|
Buy Now | |
Newark Electronics
from US$2.50
|
258
in stock
|
Buy Now | |
Avnet America
from US$2.31
|
258
in stock
|
Buy Now | |
Future Electronics
from US$2.54
|
-
|
Buy Now | |
RS Americas
from US$4.01
|
-
|
Buy Now | |
Boersig
from US$2.62
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Row-to-Row Spacing | 6.35in, .25mm |
Number of Power Positions | 6 |
PCB Mount Orientation | Vertical |
Number of Rows | 3 |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 12A |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Multiple Contact Types | Without |
Contact Retention | Without |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Thickness | .76 – .91µm, 30 – 36µin |
Contact Mating Area Plating Material | Gold |
Contact Layout | Matrix |
PCB Thickness (Recommended) | 1.57mm, .062in |
Insulation Diameter (Max) | .18in |
Operating Voltage | 600VAC |
Housing Color | Natural |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | 6.35mm, .25in |
Housing Material | Nylon |
Agency/Standard | UL, CSA |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
UL Rating | Recognized |
CSA File Number | LR7189 |
Mating Retention Type | Positive Lock |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mating Retention | With |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Mates with Plug Housing (Using Pin Contacts) |
Packaging Method | Bag |
Packaging Quantity | 100 |
Contact Type | Socket |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Connector System | Wire-to-Board |
Product Type | Header |
Sealable | No |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Pin&Socket Connectors 6P HDR ASSY PC | Rapid Electronics |
TE Connectivity 06P UMNL HDR ASSY PC LF Combination Line | Distrelec |
PCB RECEPTACLES | Farnell |
06P UMNL HDR ASSY PC LF Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 6 | Rectangular Power Connector | Part Number: 350762-5 | Internal Number: 350762-5 | 6.35 mm | TE Connectivity | TE Store |
06P Umnl Hdr Assy Pc Lf Rohs Compliant: Yes |Amp Te Connectivity 350762-5 | Newark Electronics |
Conn Power SKT 6 POS 6.35mm Solder ST Thru-Hole 6 Terminal 1 Port | Avnet America |
Conn Power SKT 6 POS 6.35mm | Future Electronics |
Connector, 06P Umnl Hdr Assy Pc Lf | TE Connectivity 350762-5 | RS Americas |
Where can I find additional details, specifications and documents for a 350762-5?
Additional datasheets, footprints and schematics for 350762-5 are listed on our Part Details page. You can also find images and similar parts to 350762-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350762-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350762-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350762-5 fall under?
The 350762-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350762-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350762-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 350762-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350762-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 350762-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350762-5 often in real-time on the comparison pages.
What if I can't find stock of 350762-5?
You can fill out our help required form which you can use to request a quote for 350762-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.