Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.45
|
87,613
in stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
87,613
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
87,613
in stock
|
Buy Now | |
Farnell
from US$0.47
|
70,200
in stock
|
Buy Now | |
TE Store
from US$0.59
|
3,097
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.61
|
-
|
Buy Now | |
Boersig
from US$0.44
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 6 |
Row-to-Row Spacing | 6.35in, .25mm |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Matrix |
Width | .55in |
Length | .8in |
Height | 1.08in |
Operating Voltage | 600VAC |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | 6.35mm, .25in |
Housing Color | Natural |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Appropriate Universal MATE-N-LOK Cap or Header |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Board, Wire-to-Wire |
Product Type | Housing |
Sealable | No |
Housing Type | Plug |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin&Socket Connectors 06P UMNL PLUG | Rapid Electronics |
TE Connectivity - AMP PWR CONN 06P UMNL PLUG | Distrelec |
PLUG HOUSING, 6POS, PA, NATURAL | Farnell |
06P UMNL PLUG Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 6 Centerline (Pitch): 6.35 mm Housing Plug Wire-to-Wire 6 | Rectangular Power Connector | Part Number: 794096-1 | Internal Number: 794096-1 | 6.35 mm | TE Connectivity | TE Store |
Pin & Socket Connectors 06P Umnl Plug |Amp Te Connectivity 794096-1 | Newark Electronics |
Conn Housing PL 6 POS 6.35mm Crimp ST Cable Mount One Piece | Avnet America |
Connector, 06P Umnl Plug | TE Connectivity 794096-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 6Ways |
Pitch Spacing | 6.35mm |
For Use With | AMP Universal MATE-N-LOK Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 794096-1?
Additional datasheets, footprints and schematics for 794096-1 are listed on our Part Details page. You can also find images and similar parts to 794096-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794096-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794096-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794096-1 fall under?
The 794096-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794096-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794096-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794096-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794096-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 794096-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794096-1 often in real-time on the comparison pages.
What if I can't find stock of 794096-1?
You can fill out our help required form which you can use to request a quote for 794096-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.