Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0350918-3,
4-27202-1760, A61249-000 |
Prices starting from US$0.12
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.12 |
No stock
|
Buy Now | |
TE Store | US$0.18 |
23,452
|
Buy Now | |
Rapid Electronics | US$0.14 |
15,450
|
Buy Now | |
Chip One Stop | US$0.13 |
15,450
|
Buy Now | |
Distrelec | US$0.14 |
15,450
|
Buy Now | |
Newark Electronics | US$0.22 |
13,141
|
Buy Now | |
element14 | US$0.16 |
13,141
|
Buy Now | |
Farnell | US$0.17 |
13,141
|
Buy Now | |
RS Americas | US$0.16 |
4,656
|
Buy Now | |
Heilind Electronics | US$0.18 |
2,202
|
Buy Now | |
Transfer Multisort Elektronik | US$0.17 |
555
|
Buy Now | |
Heilind Electronics Asia | US$0.18 |
440
|
Buy Now | |
Future Electronics | US$0.13 |
-
|
Buy Now | |
Avnet America | US$0.13 |
-
|
Buy Now | |
Boersig | US$0.15 |
-
|
Buy Now | |
TTI Europe | US$0.15 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Contact Base Material | Phosphor Bronze |
---|---|
Contact Orientation | Straight |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 19A |
Wire Size | .8 – 2mm², 18 – 14AWG |
Accepts Wire Insulation Diameter Range | 3.3 – 5.08mm, .13 – .2in |
Mating Pin Diameter | 2.13mm, .084in |
Operating Voltage | 600VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA File Number | LR 7189 |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
UL File Number | E28476 |
VDE Tested | Yes |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Universal MATE-N-LOK Plug or Cap Housing |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
UMNL PIN 18-14 PTPPHBZ Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 350918-3 | Internal Number: 350918-3 | Alias Number: 4-27202-1760 | TE Connectivity | TE Store |
Pin&Socket Connectors CONTACT PIN 14-18AWG | Rapid Electronics |
TE Connectivity - AMP Power Contact UMNL PIN 18-14 PTPPHBZ | Distrelec |
Contact, Universal Mate-N-Lok Series, Pin, 18 Awg, 14 Awg, Crimp, Phosphor Bronze Rohs Compliant: Yes |Amp Te Connectivity 350918-3 | Newark Electronics |
CONTACT, CRIMP, PIN, 18-14AWG | element14 |
Contact Pin, Universal, 18-14 AWG, MATE-N-LOK Series | TE Connectivity 350918-3 | RS Americas |
UMNL PIN 18-14 PTPPHBZ | Heilind Electronics |
Contact | Transfer Multisort Elektronik |
Universal MATE-N-LOK Pin Contact 18-14 | RS |
Universal Mate-N-Lok Pre-Tin 18-14 AWG Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
UMNL PIN 18-14PTPPHBZ | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Universal MATE-N-LOK Series Pin and Socket Connector Housings |
Wire Size AWG Min | 18AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Wire Size (AWG) | 18AWG to 14AWG |
Where can I find additional details, specifications and documents for a 350918-3?
Additional datasheets, footprints and schematics for 350918-3 are listed on our Part Details page. You can also find images and similar parts to 350918-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350918-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350918-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350918-3 fall under?
The 350918-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350918-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350918-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 350918-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350918-3 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 350918-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350918-3 often in real-time on the comparison pages.
What if I can't find stock of 350918-3?
You can fill out our help required form which you can use to request a quote for 350918-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.