Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Current Rating (Max) | 19A |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
Contact Design | Split |
Contact Type | Pin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Accepts Wire Insulation Diameter Range | 1.02 – 2.54mm, .04 – .1in |
Wire Size | .2 – .8mm², 24 – 18AWG |
Mating Pin Diameter | .086in, 2.18mm |
Operating Voltage | 600VAC |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
UL File Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Universal MATE-N-LOK Plug or Socket Housing |
Packaging Method | Reel |
Packaging Quantity | 7000 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Umnl Split Pin Ptpphbz Rohs Compliant: Yes |Amp Te Connectivity 350699-3 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Connector, Umnl Split Pin Ptpphbz | TE Connectivity 350699-3 | RS Americas |
Special Order: UMNL SPLIT PIN PTPPHBZ Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 350699-3 | Internal Number: 350699-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 350699-3?
Additional datasheets, footprints and schematics for 350699-3 are listed on our Part Details page. You can also find images and similar parts to 350699-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350699-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350699-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350699-3 fall under?
The 350699-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350699-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350699-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 350699-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350699-3 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 350699-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350699-3 often in real-time on the comparison pages.
What if I can't find stock of 350699-3?
You can fill out our help required form which you can use to request a quote for 350699-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.