350537-2 Part Information

Details for 350537-2 by TE Connectivity

Connectors>Power Connectors>Power Contacts

Part Downloads

Part Specifications

Contact Base Material Brass
Crimp Area Plating Thickness 30µin, .76µm
Contact Mating Area Plating Thickness 30µin, .76µm
Contact Termination Area Plating Thickness .76µm, 30µin
Contact Orientation Straight
Contact Underplating Material Nickel
Underplate Material Thickness 1.27µm, 50µin
Contact Termination Area Plating Material Gold
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Gold
Contact Current Rating (Max) 19A
Contact Type Socket
Wire Contact Termination Area Plating Material Gold
Contact Retention Within Housing With
Mating Pin Diameter .084in, 2.13mm
Accepts Wire Insulation Diameter Range .13 – .2in, 3.3 – 5.08mm
Wire Size .5 – 2mm², 20 – 14AWG
Operating Voltage 600VAC
UL File Number E28476
Agency/Standard CSA, UL
VDE Tested Yes
Glow Wire Rating Standard Part - Not Glow Wire
UL Flammability Rating UL 94V-0
UL Rating Recognized
CSA File Number LR 7189
CSA Rating Certified
Contact Retention Type Within Housing Locking Lance
Wire Insulation Support Without
Connector Mounting Type Cable Mount (Free-Hanging)
For Multiple Crimp No
Circuit Application Power
Wire/Cable Type Discrete Wire
Wire Type Stranded
For Use With Universal MATE-N-LOK II(Pin)
Packaging Method Reel
Packaging Quantity 2500
Product Type Contact
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Termination Type Crimp
Operating Temperature Range -67 – 221°F, -55 – 105°C
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: 1316
Global Product Line: 236
GPL Description: Appliances

Compatible Parts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 350537-2?

Additional datasheets, footprints and schematics for 350537-2 are listed in our Part Details tab. You can also find the 350537-2 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 350537-2 in the Pricing & Inventory tab next to part details. You can view 350537-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 350537-2 fall under?

The 350537-2 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 350537-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 350537-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 350537-2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 350537-2 have stock available?

There is no stock from authorised distributors for 350537-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 350537-2 often in real-time on the comparison pages.

What if I can't find stock of 350537-2?

You can fill out our help required form which you can use to request a quote for 350537-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 350537-2

Loading...
Loading Results for 350537-2
We use cookies to improve your experience. See our privacy policy.
Okay