Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0350924-1,
CA7011-000 |
Wire Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Termination Area Plating Material | Pre-Tin |
Contact Retention Within Housing | With |
Contact Base Material | Brass |
Contact Type | Pin |
Contact Design | Solid |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 19A |
Contact Orientation | Straight |
Wire Size | .05 – .13mm², 30 – 26AWG |
Mating Pin Diameter | 2.13mm, .084in |
Accepts Wire Insulation Diameter Range | .81 – 1.45mm, .032 – .057in |
Operating Voltage | 600VAC |
VDE Tested | Yes |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
UL File Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Universal MATE-N-LOK Plug or Cap Housing |
Packaging Quantity | 8000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
UMNL PIN 30-26 .0125 PTPBR Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 350924-1 | Internal Number: 350924-1 | Alias Number: AMPS-0-0350924-1 | TE Connectivity | TE Store |
Umnl Pin 30-26 .0125 Ptpbr Rohs Compliant: Yes |Amp Te Connectivity 350924-1 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 350924-1?
Additional datasheets, footprints and schematics for 350924-1 are listed on our Part Details page. You can also find images and similar parts to 350924-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350924-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350924-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350924-1 fall under?
The 350924-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350924-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350924-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350924-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350924-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Farnell and Avnet Asia have stock available or on a lead time for 350924-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350924-1 often in real-time on the comparison pages.
What if I can't find stock of 350924-1?
You can fill out our help required form which you can use to request a quote for 350924-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.