350924-6 Part Information

Details for 350924-6 by TE Connectivity

Connectors>Power Connectors>Power Contacts

Part Downloads

Part Specifications

Crimp Area Plating Thickness 30µin, .76µm
Contact Mating Area Plating Material Gold
Contact Type Pin
Underplate Material Thickness 50µin, 1.27µm
Contact Mating Area Plating Thickness .76µm, 30µin
Wire Contact Termination Area Plating Material Gold
端子の下地めっきの材料 Nickel
Crimp Area Plating Finish Flash
Contact Underplating Material Nickel
Contact Base Material Phosphor Bronze
Contact Orientation Straight
Contact Termination Area Plating Thickness .76µm, 30µin
Contact Current Rating (Max) 19A
Contact Design Solid
Contact Retention Within Housing With
Contact Termination Area Plating Material Gold
Accepts Wire Insulation Diameter Range .81 – 1.45mm, .032 – .057in
Wire Size 30 – 26AWG, .05 – .13mm²
Mating Pin Diameter 2.13mm, .084in
Operating Voltage 600VAC
UL File Number E28476
Agency/Standard CSA, UL
VDE Tested Yes
Glow Wire Rating Standard Part - Not Glow Wire
UL Rating Recognized
CSA File Number LR 7189
CSA Rating Certified
Wire Insulation Support Without
Contact Retention Type Within Housing Locking Lance
Connector Mounting Type Cable Mount (Free-Hanging)
For Multiple Crimp No
Circuit Application Power
For Use With Universal MATE-N-LOK Plug or Cap Housing
Wire Type Stranded
Wire/Cable Type Discrete Wire
Packaging Method Reel
Packaging Quantity 8000
Product Type Contact
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Termination Type Crimp
Operating Temperature Range -67 – 221°F, -55 – 105°C
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: 1316
Global Product Line: 236
GPL Description: Appliances

Compatible Parts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 350924-6?

Additional datasheets, footprints and schematics for 350924-6 are listed in our Part Details tab. You can also find the 350924-6 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 350924-6 in the Pricing & Inventory tab next to part details. You can view 350924-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 350924-6 fall under?

The 350924-6 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 350924-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 350924-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 350924-6 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 350924-6 have stock available?

There is no stock from authorised distributors for 350924-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 350924-6 often in real-time on the comparison pages.

What if I can't find stock of 350924-6?

You can fill out our help required form which you can use to request a quote for 350924-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 350924-6

Loading...
Loading Results for 350924-6
We use cookies to improve your experience. See our privacy policy.
Okay