Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D34906-000,
AMPS-0-0926901-1 |
Prices starting from US$0.0190
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
23,649
in stock
|
Buy Now | |
Boersig
from US$0.09
|
97,336
in stock
|
Buy Now | |
element14
from US$0.12
|
23,649
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
21,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
17,874
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
4,920
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
3,760
in stock
|
Buy Now | |
Conrad
from US$0.16
|
1,790
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
479
in stock
|
Buy Now | |
Newark Electronics
from US$0.0190
|
96
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
TE Store
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Base Material | Brass |
---|---|
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Retention Within Housing | With |
Contact Design | Split |
Contact Orientation | Straight |
Contact Mating Area Plating Material | Pre-Tin |
Contact Type | Socket |
Contact Termination Area Plating Material | Pre-Tin |
Wire Size | 1.31 – 2.63mm², 16 – 13AWG |
Accepts Wire Insulation Diameter Range | 3.3 – 5.08mm, .13 – .2in |
Mating Pin Diameter | 2.02mm, .079in |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL File Number | E28476 |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Method | Box |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
CONTACT SOCKET, 16-13AWG | element14 |
UNIV.M-N-L.REC.CONT. AWG15-13 | TTI Europe |
TE Connectivity 926901-1 MATE-N-LOK Crimp Contact CuZn30 600V 16-13 AWG | Rapid Electronics |
TE Connectivity Crimp socket, 16 AWG-13 AWG, Pre-Tin | Distrelec |
Socket contact for plug/socket connector housing | Conrad |
Contact | Transfer Multisort Elektronik |
Contact, Socket, 15-13Awg, Crimp | Newark Electronics |
MATE-N-LOK Series 1 Position AWG 15-13 Pre-Tin Plated Connector Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
UNIVERSAL MATE-N-LOK | RS Americas |
UMNL Socket 16-13 AWG Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Socket Tin 600 VAC | Connector Contact | Part Number: 926901-1 | Internal Number: 926901-1 | Alias Number: AMPS-0-0926901-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 13AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Universal MATE-N-LOK Connectors |
Wire Size AWG Min | 16AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 5.1mm |
Cable Diameter Min | 3.3mm |
Contact Size | 13 |
Contact Termination | Crimp |
Current Rating | 19A |
External Diameter | 2.13mm |
Gender | Receptacle |
Insulation Diameter Max | 5.1mm |
Material | Brass |
Voltage Rating VAC | 600V |
Wire Area Size Max | 2.5mm² |
Wire Area Size Min | 1.5mm² |
Wire Size | 13.5AWG |
Wire Size (AWG) | 16AWG to 13AWG |
Where can I find additional details, specifications and documents for a 926901-1?
Additional datasheets, footprints and schematics for 926901-1 are listed on our Part Details page. You can also find images and similar parts to 926901-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926901-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926901-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926901-1 fall under?
The 926901-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 926901-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926901-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 926901-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926901-1 have stock available?
Authorised distributors including Boersig, element14, Farnell, TTI Europe and Rapid Electronics have stock available or on a lead time for 926901-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926901-1 often in real-time on the comparison pages.
What if I can't find stock of 926901-1?
You can fill out our help required form which you can use to request a quote for 926901-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.