Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
4,093
in stock
|
Buy Now | |
Boersig
from US$0.08
|
19,899
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
17,000
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
3,075
in stock
|
Buy Now | |
Conrad
from US$0.14
|
1,708
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
806
in stock
|
Buy Now | |
element14
from US$0.11
|
806
in stock
|
Buy Now | |
Farnell
from US$0.10
|
806
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Retention Within Housing | With |
---|---|
Contact Base Material | Phosphor Bronze |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Pin |
Contact Current Rating (Max) | 19A |
Contact Mating Area Plating Material | Pre-Tin |
Mating Pin Diameter | 2.06mm, .081in |
Accepts Wire Insulation Diameter Range | .039 – .098in, 1 – 2.5mm |
Wire Size | .2 – .8mm², 24 – 18AWG |
Operating Voltage | 600VAC |
CSA Rating | Certified |
VDE Tested | Yes |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
UL File Number | E28476 |
CSA File Number | LR 16455 |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Universal MATE-N-LOK Plug or Socket Housing |
Packaging Method | Box |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin&Socket Connectors UNIV M-N-L PIN | Rapid Electronics |
Contact,crimp,pin,Mate-n-lok,24-18 awg | RS |
TE Connectivity - AMP Crimp Terminal, Plug, Pre-Tin, 19A, 24 ... 18AWG | Distrelec |
Pin contacts for socket/connector housing. | Conrad |
Contact, Pin, 24-18Awg, Crimp Rohs Compliant: Yes |Amp Te Connectivity 926896-3 | Newark Electronics |
CONTACT, PIN, 24-18AWG, CRIMP | element14 |
24-18AWG 19A 600V Universal MATE-N-LOK 2.13mm Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Universal MATE-N-LOK Crimp Pin Conn, Male, Crimp, Tin Plating 24 - 18 AWG | TE Connectivity 926896-3 | RS Americas |
Where can I find additional details, specifications and documents for a 926896-3?
Additional datasheets, footprints and schematics for 926896-3 are listed on our Part Details page. You can also find images and similar parts to 926896-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926896-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926896-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926896-3 fall under?
The 926896-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 926896-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926896-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 926896-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926896-3 have stock available?
Authorised distributors including Boersig, Rapid Electronics, RS, Distrelec and Conrad have stock available or on a lead time for 926896-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926896-3 often in real-time on the comparison pages.
What if I can't find stock of 926896-3?
You can fill out our help required form which you can use to request a quote for 926896-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.