Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.42
|
247,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.42
|
57,750
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
22,500
in stock
|
Buy Now | |
Powell Electronics
from US$0.45
|
22,500
in stock
|
Buy Now | |
TE Store
from US$0.42
|
21,995
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
15,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.44
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
15,000
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
15,000
in stock
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
Boersig
from US$0.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Termination Area Plating Thickness | 30µin, .76µm |
Contact Base Material | Brass |
Crimp Area Plating Thickness | 30µin, .76µm |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Orientation | Straight |
Wire Contact Termination Area Plating Material | Gold |
Contact Termination Area Plating Material | Gold |
Contact Retention Within Housing | With |
Contact Type | Socket |
Contact Design | Solid |
Contact Current Rating (Max) | 19A |
Contact Underplating Material | Nickel |
Mating Pin Diameter | .084in, 2.13mm |
Wire Size | .2 – .8mm², 24 – 18AWG |
Accepts Wire Insulation Diameter Range | .04 – .1in, 1.02 – 2.54mm |
Operating Voltage | 600VAC |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
CSA File Number | LR 7189 |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Universal MATE-N-LOK Plug or Cap Housing |
Packaging Quantity | 7500 |
Packaging Method | Reel |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Universal Mate-N-Lok 24-18 AWG Wire to Cable Crimp Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
UMNL SOK 24-18 AUNIBR Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Operating Voltage: 600 VAC Contact Retention Within Housing: With Socket Gold 600 VAC | Connector Contact | Part Number: 350851-2 | Internal Number: 350851-2 | TE Connectivity | TE Store |
Pin&socket Connectors 24-18 Socket Contact Rohs Compliant: Yes |Amp Te Connectivity 350851-2 | Newark Electronics |
TE Connectivity - AMP Power Contact UMNL SOK 24-18 AUNIBR | Distrelec |
PCB Connector Contact, Female, Crimp, Gold Plating 18 - 24 AWG | TE Connectivity 350851-2 | RS Americas |
CONTACT, SOCKET, 24AWG-18AWG, CRIMP | Farnell |
Where can I find additional details, specifications and documents for a 350851-2?
Additional datasheets, footprints and schematics for 350851-2 are listed on our Part Details page. You can also find images and similar parts to 350851-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350851-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350851-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350851-2 fall under?
The 350851-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350851-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350851-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 350851-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350851-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Future Electronics, Avnet America and Powell Electronics have stock available or on a lead time for 350851-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350851-2 often in real-time on the comparison pages.
What if I can't find stock of 350851-2?
You can fill out our help required form which you can use to request a quote for 350851-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.