Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.32
|
820
in stock
|
Buy Now | |
TE Store
from US$0.24
|
4,307
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
820
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
820
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
820
in stock
|
Buy Now | |
Heilind Electronics
from US$0.27
|
381
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.27
|
127
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Boersig
from US$0.29
|
-
|
Buy Now |
Number of Positions | 5 |
---|---|
Number of Rows | 1 |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Inline |
Panel Thickness | .76 – 2.29in, .76 – 2.29mm |
Length | 33.02mm |
Width | 7.62mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | 6.35mm, .25in |
Housing Material | Nylon |
Housing Color | Black |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Agency/Standard Number | E28476 |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Patch & Tabs |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Universal MATE-N-LOK Plug |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Connector System | Wire-to-Wire, Wire-to-Panel |
Product Type | Housing |
Sealable | No |
Housing Type | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
05P UMNL CAP HSG BLK Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Panel Wire-to-Wire Number of Positions: 5 Centerline (Pitch): 6.35 mm Housing Receptacle Wire-to-Panel 5 | Rectangular Power Connector | Part Number: 480764-9 | Internal Number: 480764-9 | 6.35 mm | TE Connectivity | TE Store |
Pin & Socket Connectors 5P Cap Hsg Blk |Amp Te Connectivity 480764-9 | Newark Electronics |
Pin&Socket Connectors 5P CAP HSG BLK | Rapid Electronics |
TE Connectivity - AMP PWR CONN 05P UMNL CAP HSG BLK | Distrelec |
05P UMNL CAP HSG BLK | Heilind Electronics |
Conn Housing RCP 5 POS 6.35mm Crimp ST Panel Mount Individual | Avnet America |
Connector, 05P Umnl Cap Hsg Blk | TE Connectivity 480764-9 | RS Americas |
Where can I find additional details, specifications and documents for a 480764-9?
Additional datasheets, footprints and schematics for 480764-9 are listed on our Part Details page. You can also find images and similar parts to 480764-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 480764-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 480764-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 480764-9 fall under?
The 480764-9 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 480764-9 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 480764-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 480764-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 480764-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 480764-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 480764-9 often in real-time on the comparison pages.
What if I can't find stock of 480764-9?
You can fill out our help required form which you can use to request a quote for 480764-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.